location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black & Decker BXBF80002GB air purifier 50 m² 30 dB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black & Decker Check ‘Black & Decker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BXBF80002GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BXBF80002GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5056032996571
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Black & Decker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black & Decker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2022 15:59:55
The date of the most recent change of this product data-sheet in Icecat.
Black & Decker BXBF80002GB user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Black & Decker BXBF80002GB air purifier 50 m² 30 dB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 in 1 Versatile fan can be used as air purifier and heater
  • - Bladeless design for a contemporary cooling solution
  • - HEPA13 filters 99.95 percent of fine particulates in rooms up to 50m2
  • - UV Light kills bacteria and germs removing harmful pollutants
  • - Built-in 8 hour timer
  • - High durability copper motor for longer lasting performance
  • - 9 Speed settings and remote included
  • - Climate control 1-30C and low noise at 30dB
  • - Automatic 80 degree oscillation
  • - Filter change reminder after 720hr run time
Long product name Black & Decker BXBF80002GB air purifier 50 m² 30 dB White :
The long product name of Black & Decker BXBF80002GB air purifier 50 m² 30 dB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 in 1 Bladeless Air Purifier Fan and Heater White
More>>>
Short summary description Black & Decker BXBF80002GB air purifier 50 m² 30 dB White:
This short summary of the Black & Decker BXBF80002GB air purifier 50 m² 30 dB White data-sheet is auto-generated and uses the product title and the first six key specs.

Black & Decker BXBF80002GB, 30 dB

Long summary description Black & Decker BXBF80002GB air purifier 50 m² 30 dB White:
This is an auto-generated long summary of Black & Decker BXBF80002GB air purifier 50 m² 30 dB White based on the first three specs of the first five spec groups.

Black & Decker BXBF80002GB. Noise level: 30 dB