location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black & Decker BXAC40005GB portable air conditioner 0.5 L 65 dB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black & Decker Check ‘Black & Decker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BXAC40005GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BXAC40005GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5056032959699
Category:
Small portable air-conditioning (AC) unit
Portable Air Conditioners Check ‘Black & Decker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black & Decker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:58:59
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Black & Decker BXAC40005GB user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Black & Decker BXAC40005GB portable air conditioner 0.5 L 65 dB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Combines 3 functions: Cooling / fan / dehumidifier
  • - 2 Speed settings with soft touch LED display
  • - Temperature setting from 18 to 32C
  • - Silent compressor can operate at 49db at low speed
  • - Self evaporating system
  • - 24 Hour timer and remote control
  • - R290 refrigerant
  • - Over heat protection
  • - Ideal for large rooms up to 14m2
Long product name Black & Decker BXAC40005GB portable air conditioner 0.5 L 65 dB White :
The long product name of Black & Decker BXAC40005GB portable air conditioner 0.5 L 65 dB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable 7000 BTU 3-in-1 Air Conditioner White
More>>>
Short summary description Black & Decker BXAC40005GB portable air conditioner 0.5 L 65 dB White:
This short summary of the Black & Decker BXAC40005GB portable air conditioner 0.5 L 65 dB White data-sheet is auto-generated and uses the product title and the first six key specs.

Black & Decker BXAC40005GB, A, 2.1 kWh, White, LED, Touch, 317 mm

Long summary description Black & Decker BXAC40005GB portable air conditioner 0.5 L 65 dB White:
This is an auto-generated long summary of Black & Decker BXAC40005GB portable air conditioner 0.5 L 65 dB White based on the first three specs of the first five spec groups.

Black & Decker BXAC40005GB. Energy efficiency class (cooling): A, Annual energy consumption (cooling): 2.1 kWh. Product colour: White, Display type: LED, Control type: Touch. Width: 317 mm, Depth: 402 mm, Height: 770 mm. Products per pallet: 5 pc(s), Master (outer) case width: 565 mm, Master (outer) case length: 395 mm

Black + Decker BXAC40005GB Portable 7000 BTU 3-in-1 Air Conditioner, Dehumidifier and Fan with Two Speed Settings and LED Display, White
Black + Decker BXAC40005GB Portable 7000 BTU 3-in-1 Air Conditioner, Dehumidifier and Fan with Two Speed Settings and LED Display, White

• 3-IN-1 FUNCTIONALITY: 3 operating modes providing air conditioning, dehumidifying and cool fan setting for powerful air circulation providing all year long relief from cold or hot temperatures – ideal for rooms up to 14m²
• 2 SPEED SETTINGS: Choose between 2 speeds of high or low airflow settings for maximum comfort in all climates.
• AUTO TEMPERATURE SETTINGS: Automatically adjusts to reflect the room temperature or manually control the temperature between 18 – 32°C for maximum airflow coverage.
• REMOVABLE ANTI-BAC WATER TRAY: Simply dispense of excess water using the removable 0.5L water tray, located at the bottom of the air conditioner. The carbon active filter helps eliminate any unpleasant odours and bacteria developing ensuring a fresh and clean airflow.
• WINDOW VENTING KIT: The collected water from the water tank will naturally evaporate through the window venting hose.
• PORTABLE & EASY TO MOVE: The 360° turning castor wheels makes the air cooler easy to move around the home, gym or office.
• 2 YEAR GUARANTEE: Black+Decker trusted quality with a standard 2 year manufacturer guarantee.