location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bionaire 12” Desk/Stand Fan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bionaire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12” Desk/Stand Fan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BASF1314I
Category
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bionaire: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2020 09:41:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name Bionaire 12” Desk/Stand Fan :
The short editorial description of Bionaire 12” Desk/Stand Fan

12” Desk/Stand Fan BASF1314
More>>>
Short summary description Bionaire 12” Desk/Stand Fan:
This short summary of the Bionaire 12” Desk/Stand Fan data-sheet is auto-generated and uses the product title and the first six key specs.

Bionaire 12” Desk/Stand Fan, 30 cm, 35 W

Long summary description Bionaire 12” Desk/Stand Fan:
This is an auto-generated long summary of Bionaire 12” Desk/Stand Fan based on the first three specs of the first five spec groups.

Bionaire 12” Desk/Stand Fan. Fan diameter: 30 cm. Power consumption (typical): 35 W

Brand Image Product code Product Stock Price from
Bionaire

Bionaire 16” Desk/Stand Fan
(show image)
BASF1714I 16” Desk/Stand Fan 0.00
(excl. VAT)
0 (incl. VAT)