Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25428345 data-sheets &
28708 brands
– register (free)
Computer Monitors
BenQ FP2081 Anthracite 20.1i TFT Resolution:1600x1200 Response time: 25ms V computer monitor 51 cm (20.1") 1600 x 1200 pixels
BenQ FP2081 Anthracite 20.1i TFT Resolution:1600x1200 Response time: 25ms V computer monitor 51 cm (20.1") 1600 x 1200 pixels
Edit this data-sheet
Embed the product datasheet into your content
XML product data for BenQ 99.L3772.232
XML doc
Icecat LIVE: JS for BenQ 99.L3772.232
Icecat Live DOC
JSON product data for BenQ 99.L3772.232
JSON DOC
CSV product data for BenQ 99.L3772.232
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
BenQ
Product name:
FP2081 Anthracite 20.1i TFT Resolution:1600x1200 Response time: 25ms V
Product code:
99.L3772.232
Category:
Computer Monitors
Icecat Product ID:
97159
Data-sheet quality:
created/standardized by Icecat
Product views:
27022
Info modified on:
22 Aug 2022, 16:26:02
BenQ 99.L3772.232 (Icecat)
Embed the product datasheet into your content
XML product data for BenQ 99.L3772.232
XML doc
Icecat LIVE: JS for BenQ 99.L3772.232
Icecat Live DOC
JSON product data for BenQ 99.L3772.232
JSON DOC
CSV product data for BenQ 99.L3772.232
CSV DOC
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE