Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26700896 data-sheets &
28898 brands
– register (free)
Laptop Cases
Belkin NE-MS 15.4” Laptop Messenger Case 39.1 cm (15.4") Grey
Belkin NE-MS 15.4” Laptop Messenger Case 39.1 cm (15.4") Grey
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Belkin
Product name:
NE-MS 15.4” Laptop Messenger Case
Product code:
F8N028EAORG
GTIN (EAN/UPC):
0722868571835
Category:
Laptop Cases
Icecat Product ID:
383450
Data-sheet quality:
created/standardized by Icecat
Product views:
19904
Info modified on:
19 Nov 2020, 13:37:04
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE