location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F7D7606 security camera Cube IP security camera Indoor 1280 x 720 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F7D7606
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7D7606
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745883654208 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin F7D7606 security camera Cube IP security camera Indoor 1280 x 720 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 3.2 mm (1 / 3.2") 2 MP 1280 x 720 pixels
  • - Wireless Wi-Fi
  • - Night vision 8 m IR
  • - Cube
  • - White
Long product name Belkin F7D7606 security camera Cube IP security camera Indoor 1280 x 720 pixels :
The long product name of Belkin F7D7606 security camera Cube IP security camera Indoor 1280 x 720 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2MP, 1/3.2" CMOS, 720p, 25fps, Lens 3.37mm, F2.4, IR LED 8m, H.264, 802.11b/g/n, White
More>>>
Short summary description Belkin F7D7606 security camera Cube IP security camera Indoor 1280 x 720 pixels:
This short summary of the Belkin F7D7606 security camera Cube IP security camera Indoor 1280 x 720 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin F7D7606, IP security camera, Indoor, Wireless, Internal, White, Cube

Long summary description Belkin F7D7606 security camera Cube IP security camera Indoor 1280 x 720 pixels:
This is an auto-generated long summary of Belkin F7D7606 security camera Cube IP security camera Indoor 1280 x 720 pixels based on the first three specs of the first five spec groups.

Belkin F7D7606. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Product colour: White, Form factor: Cube. Lens viewing angle, horizontal: 76°, Lens viewing angle, vertical: 57°, Lens viewing angle, diagonal: 95°. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Lens diameter: 3.37 mm

WATCH YOUR HOME FROM ANYWHERE--DON'T MISS A MINUTE

Stream live HD video from your home right to your smartphone or tablet - no computer required. With the NetCam HD+, you can watch your kids playing or check in with elderly parents anytime, anywhere. Set up the camera in your living room, kitchen, child's bedroom, or anywhere you want to keep an eye on kids, elderly family members, and mischievous pets.

GLASS LENS FOR VIBRANT, CLEAR PICTURE

Capture every detail of the fun at home in vivid 720p HD. The camera's glass lens allows for vibrant color and pristine detail. You'll be able to see the smallest details, even on your smartphone's screen.

CLOUD+ PREMIUM SERVICES EXPAND CAMERA'S CAPABILITIES

Enjoy even more of the NetCam HD+'s features when you subscribe to Cloud+ Premium Services. This subscription allows you to record and store your favorite videos in the cloud, so you can enjoy them later. You can also receive notifications on your smartphone or tablet when the camera's motion sensor is triggered. The notifications include a video link, so you can watch the action without missing a beat. Try a complimentary 30-day subscription to start exploring all the advanced features right away.

Effortless Setup - No Computer Required

Forget hassling with installation CDs and complicated user manuals. All you have to do to get the Belkin NetCam HD+ up and running is download the free NetCam app to your mobile device. The camera connects to your home's Wi-Fi router and starts streaming video and audio to your smartphone or tablet. You don't even need a computer or laptop.

Works with Wemo

Wemo is a family of innovative, easy-to-use products that make life easier, simpler, and better by using your Wi-Fi network and mobile internet to control your home electronics right from your smartphone or tablet. The Belkin Netcam also works with the Wemo family so you can program home automation triggers like turning on your lights when someone walks through the door. Explore the growing Wemo collection of products and see how they enhance your life.

GET PEACE OF MIND WITH NIGHT VISION

The camera's infrared night vision function lets you view HD video of your home or office regardless of what time it is. A Day/Night filter improves the picture on your device to give you detailed images, even if the room you're viewing is totally dark. Use the NetCam HD+ to make sure your child is peacefully asleep or to keep an eye on your home during the night.

SEE IT ALL WITH WIDE-ANGLE FORMAT

Wide-angle video format ensures you'll keep all of the action in the frame. This wider format also allows you to view and record what happens in large rec rooms, kitchens, or offices without the use of multiple cameras.

STAY IN TOUCH WITH PUSH-TO-TALK

Communicate with whoever is on the screen using the camera's push-to-talk function. Speak directly into your smartphone or tablet to scold your pet or let your kids know when you'll be home. The camera's built-in high-definition microphone ensures you'll hear their response loud and clear.

GET MOTION-SENSOR ALERTS

The motion sensor in the camera will alert you when anything is taking place in the room. Use this function to keep an eye on sleeping babies or get alerts at work when the dog is looking for dessert in the kitchen.

Source Testseek summary Average rating
Reviews
Updated:
2018-01-27 04:23:24
Uk has collected 10 expert reviews for Belkin F7D7606 security camera Cube IP security camera Indoor 1280 x 720 pixels and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetguy.com.au
Updated:
2018-01-27 04:23:24
We all want some security on home, and with the aid of internet connected devices, we can always keep an eye on home. Belkin's NetCam HD is one such gadget, giving you a high definition perspective of a place you want to keep tabs on when you're not there...
Good Wide angle lens; Decent image quality from a security camera; Can shoot in the dark; If you pay for the online system, it does provide a decent interface with timelines for seeing video activity;...
Bad Setup doesn't always go easily; Camera has five sensitivity options, and yet is still way too sensitive; Can't paint or select a region to respond to as a security camera specifically; Notifications will pile up; App interface is poorly developed; The Bel...
Bottom line We were hoping that the NetCam HD would be a great replacement for people who love Belkin's WeMo home automation and wanted to merge it with as sense of decent security smarts, but it turns out that Belkin's NetCam HD hasn't been changed enough to match t...
50%
wegotserved.com
Updated:
2018-01-27 04:23:21
The Belkin Netcam HD+ is a competitively priced WeMo connected security camera featuring HD video recording, cloud storage, and 2-way voice communication. The frustrating movement alerts and subscription costs detract from the innovative features and pict...
56%
tomsguide.com
Updated:
2018-01-27 04:23:24
The $129 Belkin NetCam HD+ offers motion-activated recording, online storage for recorded footage and a simple setup process for $70 less than competing Wi-Fi security cameras like the Dropcam Pro and Netgear Arlo. The Belkin also doubles as a home-automa...
Good Affordable, Easy setup, Remotely controls WeMo-compatible home accessories, Night vision...
Bad Camera occasionally struggles to stream 720p, WeMo functionality broken out into separate app...
Bottom line The Belkin NetCam HD+ offers motion-activated recording, cloud storage for footage and remote control of home accessories at a lower price than competing cameras...
80%