location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Disk Drive Power Converter Cable - 0.2m Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Disk Drive Power Converter Cable - 0.2m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N507EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868479469 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:12:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Belkin Disk Drive Power Converter Cable - 0.2m Multicolour :
The long product name of Belkin Disk Drive Power Converter Cable - 0.2m Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Disk Drive Power Converter Cable - 0.2m
More>>>
Short summary description Belkin Disk Drive Power Converter Cable - 0.2m Multicolour:
This short summary of the Belkin Disk Drive Power Converter Cable - 0.2m Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Disk Drive Power Converter Cable - 0.2m, 0.2 m

Long summary description Belkin Disk Drive Power Converter Cable - 0.2m Multicolour:
This is an auto-generated long summary of Belkin Disk Drive Power Converter Cable - 0.2m Multicolour based on the first three specs of the first five spec groups.

Belkin Disk Drive Power Converter Cable - 0.2m. Cable length: 0.2 m

Country Distributor
United Kingdom 1 distributor(s)