This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Cable Duplex FiberOptic LC/ST networking cable Orange 10 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Duplex FiberOptic LC/ST
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2F202L0-10M
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868447901
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 11:49:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin Cable Duplex FiberOptic LC/ST networking cable Orange 10 m :
The short editorial description of Belkin Cable Duplex FiberOptic LC/ST networking cable Orange 10 m

Cable Duplex FiberOptic LC/ST, 10m
More>>>
Belkin Cable Duplex FiberOptic LC/ST networking cable Orange 10 m:
The official marketing text of Belkin Cable Duplex FiberOptic LC/ST networking cable Orange 10 m as supplied by the manufacturer

The Belkin LC/ST Duplex Fiber Optic Cable meets and exceeds industry standards for fiber optic data transmissions, including most local area networks. Featuring Multimode 62.5/125 micron, zip cord construction with LC and ST connectors.

Advantages:
- 100% tested to assure reliability and excellent performance.
- Ultimate solution for high-speed data transmissions.
- Features LC and ST connectors.
- 62.5/125 micron.

Short summary description Belkin Cable Duplex FiberOptic LC/ST networking cable Orange 10 m:
This short summary of the Belkin Cable Duplex FiberOptic LC/ST networking cable Orange 10 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Cable Duplex FiberOptic LC/ST, 10 m

Long summary description Belkin Cable Duplex FiberOptic LC/ST networking cable Orange 10 m:
This is an auto-generated long summary of Belkin Cable Duplex FiberOptic LC/ST networking cable Orange 10 m based on the first three specs of the first five spec groups.

Belkin Cable Duplex FiberOptic LC/ST. Cable length: 10 m

Features
Product colour *
Orange
Cable length *
10 m
Other features
Connector(s)
1xLC, 1xST