location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin SMB CAT5 KVM KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMB CAT5 KVM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DP116AEA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868564745 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:44:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin SMB CAT5 KVM KVM switch Rack mounting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U
  • - Number of computers controlled: 16
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
  • - LED
Warranty: Comes with a Belkin 5-Year Warranty and free technical support
Long product name Belkin SMB CAT5 KVM KVM switch Rack mounting :
The long product name of Belkin SMB CAT5 KVM KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SMB CAT5 KVM Switch 16-port 1U Rackmount
More>>>
Short summary description Belkin SMB CAT5 KVM KVM switch Rack mounting:
This short summary of the Belkin SMB CAT5 KVM KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin SMB CAT5 KVM, 1600 x 1200 pixels, Rack mounting, 1U

Long summary description Belkin SMB CAT5 KVM KVM switch Rack mounting:
This is an auto-generated long summary of Belkin SMB CAT5 KVM KVM switch Rack mounting based on the first three specs of the first five spec groups.

Belkin SMB CAT5 KVM. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Rack capacity: 1U, Cable length: 30 m. Display: LED. Compatible operating systems: Windows, Unix/Linux, Sun, Macintosh, I/O ports: 16 x network 1 x keyboard - (PS/2) 1 x mouse -(PS/2) 1 x VGA

Brand Image Product code Product Stock Price from
Belkin

Belkin SMB CAT5 KVM switch Rack mounting
(show image)
F1DP108AEA SMB CAT5 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin SMB CAT5 KVM switch Rack mounting
(show image)
F1DP104AEA SMB CAT5 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)