location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Beliani 290412-177741 nightstand/bedside table Black, Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beliani Check ‘Beliani’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290412-177741
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
290412-177741
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beliani: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 08:59:06
The date of the most recent change of this product data-sheet in Icecat.
Beliani 290412-177741 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beliani 290412-177741 nightstand/bedside table Black, Wood
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Elegant Accent Piece
  • - Leg Caps for Surface Protection
  • - Traditional Design with a Modern Touch
  • - Solid Workmanship
  • - Easy Care and Durable Materials
  • - Perfectly Complements Home in Any Decor
  • - 1 x Side Table
Warranty: 2 Years
Long product name Beliani 290412-177741 nightstand/bedside table Black, Wood :
The long product name of Beliani 290412-177741 nightstand/bedside table Black, Wood. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Side Table Light Wood With Black Delano
More>>>
Short summary description Beliani 290412-177741 nightstand/bedside table Black, Wood:
This short summary of the Beliani 290412-177741 nightstand/bedside table Black, Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Beliani 290412-177741, Bedside table, Black, Wood, 30 kg, 600 mm, 600 mm, 500 mm

Long summary description Beliani 290412-177741 nightstand/bedside table Black, Wood:
This is an auto-generated long summary of Beliani 290412-177741 nightstand/bedside table Black, Wood based on the first three specs of the first five spec groups.

Beliani 290412-177741. Type: Bedside table, Product colour: Black, Wood, Table top load capacity: 30 kg. Width: 600 mm, Depth: 600 mm, Height: 500 mm