location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Beliani 279451-256171 nightstand/bedside table 3 drawer(s) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beliani Check ‘Beliani’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
279451-256171
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
279451-256171
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beliani: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 08:57:42
The date of the most recent change of this product data-sheet in Icecat.
Beliani 279451-256171 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beliani 279451-256171 nightstand/bedside table 3 drawer(s) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Top-Notch Quality Materials
  • - Stable and Durable Construction
  • - Classic Design
  • - Works Great with Many Interior Styles
  • - Functional and Capacious Drawers
  • - 1 x Bedside Table
Warranty: 2 Years
Long product name Beliani 279451-256171 nightstand/bedside table 3 drawer(s) White :
The long product name of Beliani 279451-256171 nightstand/bedside table 3 drawer(s) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Drawer Bedside Table White Lane
More>>>
Short summary description Beliani 279451-256171 nightstand/bedside table 3 drawer(s) White:
This short summary of the Beliani 279451-256171 nightstand/bedside table 3 drawer(s) White data-sheet is auto-generated and uses the product title and the first six key specs.

Beliani 279451-256171, Bedside table, White, 3 drawer(s), 75 kg, 480 mm, 340 mm

Long summary description Beliani 279451-256171 nightstand/bedside table 3 drawer(s) White:
This is an auto-generated long summary of Beliani 279451-256171 nightstand/bedside table 3 drawer(s) White based on the first three specs of the first five spec groups.

Beliani 279451-256171. Type: Bedside table, Product colour: White, Number of drawers: 3 drawer(s). Width: 480 mm, Depth: 340 mm, Height: 700 mm