location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Beliani 111997-99315 nightstand/bedside table White, Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beliani Check ‘Beliani’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
111997-99315
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
111997-99315
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beliani: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 08:58:12
The date of the most recent change of this product data-sheet in Icecat.
Beliani 111997-99315 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beliani 111997-99315 nightstand/bedside table White, Wood
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shock-absorbing Slatted Bed Base Offers Perfect Support
  • - Elegant Design
  • - Comfortable and Wide Sleeping Surface
  • - Robust Frame
  • - Modern Look and Quality for Many Years
  • - Thermal Insulation for Dual System
  • - CE Certificate
  • - Compliance with the EN 71 Safety Standard
  • - Not Included: Bed Linen and Pillows
  • - 1 x Bed Frame
  • - 1 x Waterbed Mattress
  • - 1 x Cover for the Waterbed Mattress
  • - 2 x Heater with Thermostat
  • - 1 x Waterbed Liner
  • - 1 x Platform for Waterbed
  • - 2 x Nightstand
  • - 2 x Conditioner (250 ml each)
Warranty: 2 Years
Long product name Beliani 111997-99315 nightstand/bedside table White, Wood :
The long product name of Beliani 111997-99315 nightstand/bedside table White, Wood. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eu Super King Size Waterbed With Bedside Tables Light Wood Zen
More>>>
Short summary description Beliani 111997-99315 nightstand/bedside table White, Wood:
This short summary of the Beliani 111997-99315 nightstand/bedside table White, Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Beliani 111997-99315, Bedside table, White, Wood, 350 kg, 3280 mm, 2290 mm, 860 mm

Long summary description Beliani 111997-99315 nightstand/bedside table White, Wood:
This is an auto-generated long summary of Beliani 111997-99315 nightstand/bedside table White, Wood based on the first three specs of the first five spec groups.

Beliani 111997-99315. Type: Bedside table, Product colour: White, Wood, Table top load capacity: 350 kg. Width: 3280 mm, Depth: 2290 mm, Height: 860 mm