location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko HII 64700 UFT Black Countertop 60 cm Zone induction hob 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HII 64700 UFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HII64700UFT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842438899
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2022 18:22:34
The date of the most recent change of this product data-sheet in Icecat.
Beko HII64700UFT user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Beko HII 64700 UFT Black Countertop 60 cm Zone induction hob 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black 60 cm Countertop
  • - 4 zone(s) Glass Zone induction hob
  • - Built-in display Timer Residual heat indicator Child lock Auto power off
  • - Control type: Touch
More>>>
Short summary description Beko HII 64700 UFT Black Countertop 60 cm Zone induction hob 4 zone(s):
This short summary of the Beko HII 64700 UFT Black Countertop 60 cm Zone induction hob 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Beko HII 64700 UFT, Black, Countertop, 60 cm, Zone induction hob, Glass, 4 zone(s)

Long summary description Beko HII 64700 UFT Black Countertop 60 cm Zone induction hob 4 zone(s):
This is an auto-generated long summary of Beko HII 64700 UFT Black Countertop 60 cm Zone induction hob 4 zone(s) based on the first three specs of the first five spec groups.

Beko HII 64700 UFT. Product colour: Black, Appliance placement: Countertop, Hob width size: 60 cm. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 7400 W, AC input voltage: 220 - 240 1N~ / 380 - 415 2N~ V, AC input frequency: 50 Hz. Width: 590 mm, Depth: 520 mm, Height: 48 mm. Package width: 645 mm, Package depth: 560 mm, Package height: 160 mm

Design
Number of electric cooking zones *
4 zone(s)
Cooking zone 1 position
Left front
Cooking zone 1 diameter
180 mm
Cooking zone 1 power
2200 W
Cooking zone 1 boost
3100 W
Cooking zone 2 position
Right front
Cooking zone 2 diameter
145 mm
Cooking zone 2 power
1500 W
Cooking zone 2 boost
2200 W
Cooking zone 3 position
Left rear
Cooking zone 3 diameter
180 mm
Cooking zone 3 power
2200 W
Cooking zone 3 boost
3100 W
Cooking zone 4 position
Right rear
Cooking zone 4 diameter
210 mm
Cooking zone 4 power
2400 W
Cooking zone 4 boost
3700 W
Product colour *
Black
Appliance placement *
Countertop
Hob width size *
60 cm
Hob type *
Zone induction hob
Top surface type *
Glass
Number of cooking zones *
4 zone(s)
Performance
Boost function
Yes
Performance
Stop & Go function
Yes
Ergonomics
Control type *
Touch
Control position *
Top front
Built-in display *
Yes
Display type
LED
Timer
Yes
Residual heat indicator
Yes
Child lock
Yes
Auto power off
Yes
Cooker hood
Built-in hood *
Yes
Power
Connected load (electric) *
7400 W
AC input voltage
220 - 240 1N~ / 380 - 415 2N~ V
AC input frequency
50 Hz
Weight & dimensions
Width
590 mm
Depth
520 mm
Height
48 mm
Weight
11.8 kg
Packaging data
Package width
645 mm
Package depth
560 mm
Package height
160 mm
Package weight
13.3 kg