location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko DFN29331X dishwasher Freestanding 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFN29331X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFN29331X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8690842021619
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Beko DFN29331X dishwasher Freestanding 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Full size (60 cm) Freestanding
  • - 13 place settings
  • - 44 dB
  • - Auto, Auto 45-65°C, Glass/Delicate, Intensive, Pre-wash, Quick
  • - 24 h Delayed start timer
Long product name Beko DFN29331X dishwasher Freestanding 13 place settings :
The long product name of Beko DFN29331X dishwasher Freestanding 13 place settings. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A+++, 13, 0.82kWh, 234kWh, 10L, 2800L, 44dB, 850 x 598 x 600mm, 46.8kg
More>>>
Beko DFN29331X dishwasher Freestanding 13 place settings:
The official description of Beko DFN29331X dishwasher Freestanding 13 place settings as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Auto Program
Thanks to the Auto Program, the soil level of the dishes is detected by sensors, which then automatically determines the appropriate wash cycle for the case at hand, thus relieving you of the task of selecting the program yourself.

Dirt Sensor
Decides how dirty the dishes are and chooses the most appropriate washing program.

Antibacterial Seal
Due to the dirt accumulation over time, bacteria reproduction may occur on the gasket of the dishwashers. The Antibacterial Seal on Beko dishwashers act as a barrier to block this formation.

Auto Program
Thanks to the Auto Program, the soil level of the dishes is detected by sensors, which then automatically determines the appropriate wash cycle for the case at hand, thus relieving you of the task of selecting the program yourself.

Dirt Sensor
Decides how dirty the dishes are and chooses the most appropriate washing program.

Antibacterial Seal
Due to the dirt accumulation over time, bacteria reproduction may occur on the gasket of the dishwashers. The Antibacterial Seal on Beko dishwashers act as a barrier to block this formation.

WaterSafe+
WaterSafe+ provides extra safety by automatically shutting off the water supply if the water inlet hose begins to leak.

Short summary description Beko DFN29331X dishwasher Freestanding 13 place settings:
This short summary of the Beko DFN29331X dishwasher Freestanding 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Beko DFN29331X, Freestanding, Full size (60 cm), Stainless steel, Black, Touch, LCD

Long summary description Beko DFN29331X dishwasher Freestanding 13 place settings:
This is an auto-generated long summary of Beko DFN29331X dishwasher Freestanding 13 place settings based on the first three specs of the first five spec groups.

Beko DFN29331X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Auto 45-65°C, Glass/Delicate, Intensive, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.82 kWh. Width: 598 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 234 kWh, Annual water consumption: 2800 L

Design
Appliance placement *
Freestanding
Product size *
Full size (60 cm)
Door colour *
Stainless steel
Control panel colour
Black
Control type
Touch
Built-in display *
Yes
Display type
LCD
Built-in water softener
Yes
Water fill
Cold
Baskets adjustable placement
Upper
Upper basket adjustable height
Yes
Cutlery compartment type
Basket
Performance
Noise level *
44 dB
Dishwashing programs *
Auto, Auto 45-65°C, Glass/Delicate, Intensive, Pre-wash, Quick
Number of place settings *
13 place settings
Number of washing programs *
8
Temperature (max) *
70 °C
Delayed start timer
Yes
Delay start (max)
24 h
Glass protection
Yes
Performance
Half-load
Yes
Self-cleaning
Yes
Inverter technology
Yes
Ergonomics
Child lock
Yes
Remaining time indication
Yes
Salt indicator
Yes
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption per cycle
0.82 kWh
Water consumption per cycle *
10 L
Weight & dimensions
Depth
600 mm
Height
850 mm
Weight
46.8 kg
Depth with door open
115 cm
Width *
598 mm
Other features
Drying class
A
Annual energy consumption
234 kWh
Annual water consumption
2800 L