Beko logo

Beko B5T4824RW 8kg Heat Pump Tumble Dryer with RapiDry

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66072
Info modified on:
04 Aug 2025, 11:45:02
Short summary description Beko B5T4824RW 8kg Heat Pump Tumble Dryer with RapiDry:

Beko B5T4824RW 8kg Heat Pump Tumble Dryer with RapiDry, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, LED

Long summary description Beko B5T4824RW 8kg Heat Pump Tumble Dryer with RapiDry:

Beko B5T4824RW 8kg Heat Pump Tumble Dryer with RapiDry. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class (old): A, Condensation efficiency class: A. Delay start (max): 24 h, Feet adjustment: 1.5 cm, Cycle time (full load): 174 min. Energy consumption: 1.44 kWh, Annual energy consumption: 176.8 kWh, Heat source: Electric. Expanded Polystyrene (EPS) packaging weight: 853 g, Paper packaging weight: 400 g, Plastic packaging weight: 201 g

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.