location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Beko 31230 AA air conditioner Split system White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Beko Check ‘Beko’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31230 AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31230 AA
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Beko’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Beko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 15:35:02
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Beko 31230 AA air conditioner Split system White:
This short summary of the Beko 31230 AA air conditioner Split system White data-sheet is auto-generated and uses the product title and the first six key specs.

Beko 31230 AA, Split system, White, Circulation, Cooling, Dehumidifying, Fan, Heating, 3500 W, 3800 W, 890 W

Long summary description Beko 31230 AA air conditioner Split system White:
This is an auto-generated long summary of Beko 31230 AA air conditioner Split system White based on the first three specs of the first five spec groups.

Beko 31230 AA. Type: Split system, Product colour: White, Air conditioner functions: Circulation, Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (cooling): A++, Energy efficiency class (heating) (Average heating season): A+, Hourly energy consumption (cooling): 3.5 kWh. Indoor unit noise level (high speed): 59 dB, Indoor unit type: Wall-mountable, Indoor unit width: 71.7 cm. Outdoor unit noise level: 65 dB

Features
Type *
Split system
Product colour *
White
Air conditioner functions *
Circulation, Cooling, Dehumidifying, Fan, Heating
Inverter technology *
Yes
Ionizer *
Yes
Comfort sleeping mode
Yes
Seasonal efficiency rating (cooling) (SEER) *
6.4
Seasonal efficiency rating (heating) (SCOP) *
4
Seasonal efficiency rating (heating) (SCOP) (Average heating season) *
4
Cooling capacity in watts (nominal) *
3500 W
Cooling capacity in watts (min)
890 W
Cooling capacity in watts (max)
4040 W
Heating capacity in watts (nominal) (Average heating season) *
3800 W
Heating capacity in watts (min)
890 W
Heating capacity in watts (max)
5100 W
Cooling capacity (min)
3040 BTU/h
Cooling capacity (max)
13797 BTU/h
Heating capacity (min)
3040 BTU/h
Heating capacity (max)
17418 BTU/h
Timer
Yes
Timer duration (maximum)
24 h
Refrigerating medium
R410A
Remotely operated
Yes
Compressor type
Rotary
Features
Operating temperature (heating) (T-T)
16 - 30 °C
Power
Energy efficiency class (cooling) *
A++
Energy efficiency class (heating) (Warmer heating season) *
No
Energy efficiency class (heating) (Average heating season) *
A+
Energy efficiency class (heating) (Colder heating season) *
No
Hourly energy consumption (cooling) *
3.5 kWh
Hourly energy consumption (heating) *
2.5 kWh
Annual energy consumption (cooling) *
191 kWh
Annual energy consumption (heating) (Average heating season) *
875 kWh
AC input voltage
220-240 V
AC input frequency
50 Hz
Indoor unit
Indoor unit type
Wall-mountable
Indoor unit noise level (high speed) *
59 dB
Indoor unit width
71.7 cm
Indoor unit depth
23 cm
Indoor unit height
48.3 cm
Outdoor unit
Outdoor unit noise level *
65 dB
Packaging content
Remote control included
Yes
Manual
Yes
Warranty card
Yes