be quiet! logo

be quiet! Dark Rock 3 Processor Cooler 13,5 cm Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78165
Info modified on:
10 Aug 2024, 09:32:56
Short summary description be quiet! Dark Rock 3 Processor Cooler 13,5 cm Black, Silver:

be quiet! Dark Rock 3, Cooler, 13,5 cm, 1400 RPM, 113,8 m³/h, Black, Silver

Long summary description be quiet! Dark Rock 3 Processor Cooler 13,5 cm Black, Silver:

be quiet! Dark Rock 3. Type: Cooler, Fan diameter: 13,5 cm, Rotational speed (max): 1400 RPM, Airflow: 113,8 m³/h, Maximum air pressure: 2,1 mmH2O, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 137 mm, Depth: 97 mm, Height: 160 mm. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.