be quiet! logo

be quiet! Pure Rock 2 Black CPU Cooler, Single 120mm PWM Fan, For Intel Socket: 1700/1200 / 2066 / 1150 / 1151 / 1155 / 2011(-3) square ILM; For AMD Socket: AM4 / AM3(+), 150W TDP, 155mm Height

Data-sheet quality:
created/standardized by Icecat
Product views:
306943
Info modified on:
20 Jan 2025, 09:58:26
Short summary description be quiet! Pure Rock 2 Black CPU Cooler, Single 120mm PWM Fan, For Intel Socket: 1700/1200 / 2066 / 1150 / 1151 / 1155 / 2011(-3) square ILM; For AMD Socket: AM4 / AM3(+), 150W TDP, 155mm Height:

be quiet! Pure Rock 2 Black CPU Cooler, Single 120mm PWM Fan, For Intel Socket: 1700/1200 / 2066 / 1150 / 1151 / 1155 / 2011(-3) square ILM; For AMD Socket: AM4 / AM3(+), 150W TDP, 155mm Height, Air cooler, 12 cm, 1500 RPM, Black

Long summary description be quiet! Pure Rock 2 Black CPU Cooler, Single 120mm PWM Fan, For Intel Socket: 1700/1200 / 2066 / 1150 / 1151 / 1155 / 2011(-3) square ILM; For AMD Socket: AM4 / AM3(+), 150W TDP, 155mm Height:

be quiet! Pure Rock 2 Black CPU Cooler, Single 120mm PWM Fan, For Intel Socket: 1700/1200 / 2066 / 1150 / 1151 / 1155 / 2011(-3) square ILM; For AMD Socket: AM4 / AM3(+), 150W TDP, 155mm Height. Type: Air cooler, Fan diameter: 12 cm, Rotational speed (max): 1500 RPM, Bearing type: Rifle bearing. Width: 121 mm, Depth: 87 mm, Height: 155 mm. Product colour: Black

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.