location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BBQ Scout 1007013 outdoor barbecue/grill accessory Charcoal basket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BBQ Scout Check ‘BBQ Scout’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1007013
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1007013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250251974131
Category:
Accessories for barbecues/grills such as tongs and grill pans.
Outdoor Barbecue/Grill Accessories Check ‘BBQ Scout’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BBQ Scout: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 22:26:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description BBQ Scout 1007013 outdoor barbecue/grill accessory Charcoal basket:
This short summary of the BBQ Scout 1007013 outdoor barbecue/grill accessory Charcoal basket data-sheet is auto-generated and uses the product title and the first six key specs.

BBQ Scout 1007013, Charcoal basket, Grey, Steel, Rectangular, 430 mm, 150 mm

Long summary description BBQ Scout 1007013 outdoor barbecue/grill accessory Charcoal basket:
This is an auto-generated long summary of BBQ Scout 1007013 outdoor barbecue/grill accessory Charcoal basket based on the first three specs of the first five spec groups.

BBQ Scout 1007013. Type: Charcoal basket, Product colour: Grey, Material: Steel. Width: 430 mm, Depth: 150 mm, Height: 100 mm