location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bauli CROISSANT VANILLA Vanillin 300 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bauli Check ‘Bauli’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CROISSANT VANILLA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102295
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8001720445876
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bauli: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2023 02:47:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bauli CROISSANT VANILLA Vanillin 300 g :
The long product name of Bauli CROISSANT VANILLA Vanillin 300 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CROISSANT VANILLA, 300 g
More>>>
Short summary description Bauli CROISSANT VANILLA Vanillin 300 g:
This short summary of the Bauli CROISSANT VANILLA Vanillin 300 g data-sheet is auto-generated and uses the product title and the first six key specs.

Bauli CROISSANT VANILLA, Vanillin, wheat flour, vegetable oils and fats (palm, sunflower), sugar, yeast (gluten), eggs, glucose-..., CE, 412 kcal, 1724 kJ, 6.7 g

Long summary description Bauli CROISSANT VANILLA Vanillin 300 g:
This is an auto-generated long summary of Bauli CROISSANT VANILLA Vanillin 300 g based on the first three specs of the first five spec groups.

Bauli CROISSANT VANILLA. Flavour: Vanillin, Ingredients: wheat flour, vegetable oils and fats (palm, sunflower), sugar, yeast (gluten), eggs, glucose-..., Certification: CE. Energy value (per 100 g): 412 kcal, Energy value (per 100 g): 1724 kJ, Protein content (per 100 g): 6.7 g. Weight: 300 g. Sustainability certificates: CE