location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Barazza 80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0”

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barazza Check ‘Barazza’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0”
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1QA841IV
Category:
Fixed basin with a water supply (taps/faucets)and a drain, found in kitchens.
Kitchen Sinks Check ‘Barazza’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barazza: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 13:26:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Barazza 80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0”
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - bowl with lowering for sliding of accessories
  • - equipment: 3” ½, basket strainer waste, stainless steel drain cover, perimeter overflow
  • - 90 cm base unit for bowl
  • - 81×49 cm cut out
Long product name Barazza 80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0” :
The long product name of Barazza 80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0”. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80 x 46 x 21.5 cm, Stainless steel
More>>>
Short summary description Barazza 80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0”:
This short summary of the Barazza 80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0” data-sheet is auto-generated and uses the product title and the first six key specs.

Barazza 80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0”, Top-mounted sink, Rectangular, Stainless steel, Stainless steel, 1 bowls, Vintage

Long summary description Barazza 80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0”:
This is an auto-generated long summary of Barazza 80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0” based on the first three specs of the first five spec groups.

Barazza 80×46 CM FLEXI VINTAGE SQUARE BOWL R. “0”. Sink type: Top-mounted sink, Sink shape: Rectangular, Sink material: Stainless steel. Width: 830 mm, Length: 510 mm, Height: 215 mm