location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Barazza 50×40 CM SQUARE BOWL R. “0”

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barazza Check ‘Barazza’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50×40 CM SQUARE BOWL R. “0”
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1Q5040S
Category:
Fixed basin with a water supply (taps/faucets)and a drain, found in kitchens.
Kitchen Sinks Check ‘Barazza’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barazza: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 13:27:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Barazza 50×40 CM SQUARE BOWL R. “0”
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - equipment: 3” ½, basket strainer waste, overflow
  • - base unit for bowls
  • - built-in and flush: 60
  • - undermounted: 80
  • - 53.5×43.7 cm cut out
Long product name Barazza 50×40 CM SQUARE BOWL R. “0” :
The long product name of Barazza 50×40 CM SQUARE BOWL R. “0”. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50 x 40 x 21.5 cm, Stainless steel
More>>>
Short summary description Barazza 50×40 CM SQUARE BOWL R. “0”:
This short summary of the Barazza 50×40 CM SQUARE BOWL R. “0” data-sheet is auto-generated and uses the product title and the first six key specs.

Barazza 50×40 CM SQUARE BOWL R. “0”, Undermount sink, Rectangular, Stainless steel, Stainless steel, 1 bowls, 500 x 400 mm

Long summary description Barazza 50×40 CM SQUARE BOWL R. “0”:
This is an auto-generated long summary of Barazza 50×40 CM SQUARE BOWL R. “0” based on the first three specs of the first five spec groups.

Barazza 50×40 CM SQUARE BOWL R. “0”. Sink type: Undermount sink, Sink shape: Rectangular, Sink material: Stainless steel. Width: 555 mm, Length: 455 mm, Depth: 215 mm