location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BALLARINI 75000-625 All-purpose pan Round

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BALLARINI Check ‘BALLARINI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75000-625
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9N0L-0.24
Category:
Shallow pan with a long handle, used for cooking food in hot fat or oil.
Frying Pans Check ‘BALLARINI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BALLARINI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2020 16:19:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BALLARINI 75000-625 All-purpose pan Round
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aluminium construction for strength and fast heat distribution
  • - Scratch-resistant 3-layer non-stick coating, PFOA free
  • - Healthy frying with little or no oils or fats up to 250°C
  • - Stay-cool handle with flame guard
  • - Suitable for all hob types, including induction
  • - Oven proof up to 160C
  • - Dishwasher safe
  • - Designed and made in Italy
Long product name BALLARINI 75000-625 All-purpose pan Round :
The long product name of BALLARINI 75000-625 All-purpose pan Round. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 cm / 9.5 inch Aluminum Frying pan
More>>>
Short summary description BALLARINI 75000-625 All-purpose pan Round:
This short summary of the BALLARINI 75000-625 All-purpose pan Round data-sheet is auto-generated and uses the product title and the first six key specs.

BALLARINI 75000-625, Round, All-purpose pan, Black, Grey, Granite, Positano Granitium, 250 °C

Long summary description BALLARINI 75000-625 All-purpose pan Round:
This is an auto-generated long summary of BALLARINI 75000-625 All-purpose pan Round based on the first three specs of the first five spec groups.

BALLARINI 75000-625. Shape: Round, Type: All-purpose pan, Product colour: Black, Grey. Diameter: 24 cm, Weight: 1.02 kg