location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

B+W 43MM KR-1.5 SC (SKYLIGHT) 4.3 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
B+W Check ‘B+W’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43MM KR-1.5 SC (SKYLIGHT)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73239 show
Show alternative article codes used in the online market place
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘B+W’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by B+W: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name B+W 43MM KR-1.5 SC (SKYLIGHT) 4.3 cm :
The long product name of B+W 43MM KR-1.5 SC (SKYLIGHT) 4.3 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43MM KR-1.5 SC (SKYLIGHT)
More>>>
Short summary description B+W 43MM KR-1.5 SC (SKYLIGHT) 4.3 cm:
This short summary of the B+W 43MM KR-1.5 SC (SKYLIGHT) 4.3 cm data-sheet is auto-generated and uses the product title and the first six key specs.

B+W 43MM KR-1.5 SC (SKYLIGHT), 4.3 cm

Long summary description B+W 43MM KR-1.5 SC (SKYLIGHT) 4.3 cm:
This is an auto-generated long summary of B+W 43MM KR-1.5 SC (SKYLIGHT) 4.3 cm based on the first three specs of the first five spec groups.

B+W 43MM KR-1.5 SC (SKYLIGHT). Filter size: 4.3 cm, Product colour: Black