location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

B+W 62mm Slim #305 lens cap 6.2 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
B+W Check ‘B+W’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62mm Slim Lens Cap #305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14137 show
Show alternative article codes used in the online market place
Category:
Small piece of plastic used to cover the lens of a camera to protect it from scratches and dirt.
Lens Caps Check ‘B+W’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by B+W: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points B+W 62mm Slim #305 lens cap 6.2 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plastic
  • - Diameter: 6.2 cm
  • - Black
Long product name B+W 62mm Slim #305 lens cap 6.2 cm Black :
The long product name of B+W 62mm Slim #305 lens cap 6.2 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

62mm Slim Lens Cap #305
More>>>
Short summary description B+W 62mm Slim #305 lens cap 6.2 cm Black:
This short summary of the B+W 62mm Slim #305 lens cap 6.2 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

B+W 62mm Slim Lens Cap #305, Black, Plastic, 6.2 cm

Long summary description B+W 62mm Slim #305 lens cap 6.2 cm Black:
This is an auto-generated long summary of B+W 62mm Slim #305 lens cap 6.2 cm Black based on the first three specs of the first five spec groups.

B+W 62mm Slim Lens Cap #305. Product colour: Black, Material: Plastic. Diameter: 6.2 cm