location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axtel Voice UC28-35 Duo NC USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axtel Check ‘Axtel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voice UC28-35 Duo NC USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AXH-V28-35UCD
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axtel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 16:32:11
The date of the most recent change of this product data-sheet in Icecat.
Datasheet V28-35UCD (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Axtel Voice UC28-35 Duo NC USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dedicated for office, remote work and education
  • - Microphone with advanced noise-cancelling and busy light
  • - Connectivity with device using USB-A or Jack 3,5mm
  • - Backlit USB pilot with Audio button allowing user to choose acoustic parameters adjusted either for conversation or music
  • - Lightweight, durable and high quality construction
  • - Comfortable ear cushions and headband covered with soft leatherette material
  • - Flexible microphone with advanced noise-cancelling and busy light
  • - Crystal clear HD sound due to large 28 mm speakers
  • - Manufactured in the EU
  • - Possibility of personalization (any logo on the earcup)
Long product name Axtel Voice UC28-35 Duo NC USB :
The long product name of Axtel Voice UC28-35 Duo NC USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VOICE UC28-35 stereo USB-A
More>>>
Short summary description Axtel Voice UC28-35 Duo NC USB:
This short summary of the Axtel Voice UC28-35 Duo NC USB data-sheet is auto-generated and uses the product title and the first six key specs.

Axtel Voice UC28-35 Duo NC USB, Wired, Office/Call center, Headset, Black

Long summary description Axtel Voice UC28-35 Duo NC USB:
This is an auto-generated long summary of Axtel Voice UC28-35 Duo NC USB based on the first three specs of the first five spec groups.

Axtel Voice UC28-35 Duo NC USB. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center, Cable length: 2 m, Product colour: Black

Country Distributor
Polska 1 distributor(s)
Disclaimer Axtel Voice UC28-35 Duo NC USB:
Disclaimer

The information provided on this product page may not complete. Please refer to the manufacturer’s website for more details and specifications.