location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avision AV186+ ADF scanner 600 x 600 DPI A4 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avision Check ‘Avision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV186+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
000-0648-02G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719868532689
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Avision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avision AV186+ ADF scanner 600 x 600 DPI A4 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Card stock, Plain paper
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - 30 W
  • - Internal memory: 256 MB
Long product name Avision AV186+ ADF scanner 600 x 600 DPI A4 Black, Grey :
The long product name of Avision AV186+ ADF scanner 600 x 600 DPI A4 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AV186+, Sheetfed, Color, Duplex, ADF, CCD, 40ppm/80ipm, 600dpi, USB 2.0, 256MB SDRAM, 3.1kg, Black/Grey
More>>>
Short summary description Avision AV186+ ADF scanner 600 x 600 DPI A4 Black, Grey:
This short summary of the Avision AV186+ ADF scanner 600 x 600 DPI A4 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Avision AV186+, 216 x 356 mm, 600 x 600 DPI, 48 bit, 24 bit, 40 ppm, 40 ppm

Long summary description Avision AV186+ ADF scanner 600 x 600 DPI A4 Black, Grey:
This is an auto-generated long summary of Avision AV186+ ADF scanner 600 x 600 DPI A4 Black, Grey based on the first three specs of the first five spec groups.

Avision AV186+. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: ADF scanner, Product colour: Black, Grey. Sensor type: CCD, Daily duty cycle (max): 4000 pages, Light source: CCFL. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Plain paper, Auto Document Feeder (ADF) media weight: 28 - 413 g/m²