location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery Transparant A4 25 Sheets Laser A4 (210×297 mm) Polyester Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transparant A4 25 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3562
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182035627
Category: Printing Films Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery Transparant A4 25 Sheets Laser A4 (210×297 mm) Polyester Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 (210×297 mm) Polyester Transparent
  • - Print technology: Laser
  • - 100 µm
  • - 25 sheets
More>>>
Short summary description Avery Transparant A4 25 Sheets Laser A4 (210×297 mm) Polyester Transparent:
This short summary of the Avery Transparant A4 25 Sheets Laser A4 (210×297 mm) Polyester Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Avery Transparant A4 25 Sheets, Polyester, Transparent, Laser, A4 (210×297 mm), 100 µm, PVC

Long summary description Avery Transparant A4 25 Sheets Laser A4 (210×297 mm) Polyester Transparent:
This is an auto-generated long summary of Avery Transparant A4 25 Sheets Laser A4 (210×297 mm) Polyester Transparent based on the first three specs of the first five spec groups.

Avery Transparant A4 25 Sheets. Material: Polyester, Product colour: Transparent, Print technology: Laser. Doesn't contain: PVC. Thickness: 0.1 mm. Media sheets per package: 25 sheets

Country Distributor
Deutschland 1 distributor(s)