ATGBICS logo

ATGBICS ET4201-ZX Edgecore Compatible Transceiver SFP 1000Base-ZX (1550nm SMF 80km LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
18422
Info modified on:
13 May 2025, 11:16:18
Short summary description ATGBICS ET4201-ZX Edgecore Compatible Transceiver SFP 1000Base-ZX (1550nm SMF 80km LC DOM):

ATGBICS ET4201-ZX Edgecore Compatible Transceiver SFP 1000Base-ZX (1550nm SMF 80km LC DOM), Fiber optic, 1000 Mbit/s, SFP, LC, ZX, 80000 m

Long summary description ATGBICS ET4201-ZX Edgecore Compatible Transceiver SFP 1000Base-ZX (1550nm SMF 80km LC DOM):

ATGBICS ET4201-ZX Edgecore Compatible Transceiver SFP 1000Base-ZX (1550nm SMF 80km LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: Edgecore Networks. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 0.8 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.