location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATAG OX611ML inb solo oven 58 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATAG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OX611ML inb solo oven
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OX611ML
Category
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATAG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ATAG OX611ML inb solo oven 58 L Silver:
This short summary of the ATAG OX611ML inb solo oven 58 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATAG OX611ML inb solo oven, Electric, 58 L, 50 - 285 °C, Silver, Rotary, Mechanical

Long summary description ATAG OX611ML inb solo oven 58 L Silver:
This is an auto-generated long summary of ATAG OX611ML inb solo oven 58 L Silver based on the first three specs of the first five spec groups.

ATAG OX611ML inb solo oven. Oven type: Electric, Total oven(s) interior capacity: 58 L, Oven thermostat range: 50 - 285 °C. Product colour: Silver, Control type: Rotary. Timer type: Mechanical. Power consumption (typical): 3000 W. Width: 595 mm, Depth: 594 mm, Height: 545 mm

Brand Image Product code Product Stock Price from
ATAG

ATAG ZX6011Q inb oven geavanc Silver
(show image)
ZX6011Q ZX6011Q inb oven geavanc 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OX611MR inb solo oven 58 L Silver
(show image)
OX611MR OX611MR inb solo oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG ZX6011K inb oven pyrolyse Silver
(show image)
ZX6011K ZX6011K inb oven pyrolyse 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OX611TL inb solo oven 58 L Silver
(show image)
OX611TL OX611TL inb solo oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG OX611TR inb solo oven 58 L Silver
(show image)
OX611TR OX611TR inb solo oven 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG ZX6011N inb oven meersys Silver
(show image)
ZX6011N ZX6011N inb oven meersys 0.00
(excl. VAT)
0 (incl. VAT)