location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATAG ES1011ZM Horizon eilandmodel (120 cm) Wall-mounted Silver 580 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATAG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1011ZM Horizon eilandmodel (120 cm)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES1011ZM
Category
Metal part used for covering a cooker.
Cooker Hoods
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATAG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ATAG ES1011ZM Horizon eilandmodel (120 cm) Wall-mounted Silver 580 m³/h:
This short summary of the ATAG ES1011ZM Horizon eilandmodel (120 cm) Wall-mounted Silver 580 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

ATAG ES1011ZM Horizon eilandmodel (120 cm), 580 m³/h, Recirculating, 48.8 dB, Wall-mounted, Silver, Sensor

Long summary description ATAG ES1011ZM Horizon eilandmodel (120 cm) Wall-mounted Silver 580 m³/h:
This is an auto-generated long summary of ATAG ES1011ZM Horizon eilandmodel (120 cm) Wall-mounted Silver 580 m³/h based on the first three specs of the first five spec groups.

ATAG ES1011ZM Horizon eilandmodel (120 cm). Maximum extraction power: 580 m³/h, Type of extraction: Recirculating, Noise level: 48.8 dB. Type: Wall-mounted, Product colour: Silver, Control type: Sensor. Grease filter type: Metal, Number of filters: 4 pc(s). Power consumption (typical): 240 W. Width: 1200 mm, Depth: 700 mm, Height: 60 mm

Brand Image Product code Product Stock Price from
ATAG

ATAG WS1211MM Waal blokmodel wand (120 cm) Wall-mounted Silver 588 m³/h
(show image)
WS1211MM WS1211MM Waal blokmodel wand (120 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG ES1211MM Waal blokmodel eiland (120 cm) Wall-mounted Silver 630 m³/h
(show image)
ES1211MM ES1211MM Waal blokmodel eiland (120 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG ES1211NM Dinkel getrapt blokmodel eiland (120 cm) Wall-mounted Silver 632 m³/h
(show image)
ES1211NM ES1211NM Dinkel getrapt blokmodel eiland (120 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WS1211HM schouwkap met motor (120 cm) Wall-mounted Silver 727 m³/h
(show image)
WS1211HM WS1211HM schouwkap met motor (120 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WS1211NM Dinkel getrapt blokmodel wand (120 cm) Wall-mounted Silver 632 m³/h
(show image)
WS1211NM WS1211NM Dinkel getrapt blokmodel wand (120 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG EG411X Maxus eilandmodel (100 cm) Wall-mounted Silver 595 m³/h
(show image)
EG411X EG411X Maxus eilandmodel (100 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG EG311U Futura eilandmodel (100 cm) Wall-mounted Silver 540 m³/h
(show image)
EG311U EG311U Futura eilandmodel (100 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG EM411M Rialto eilandmodel (100 cm) Wall-mounted Silver 565 m³/h
(show image)
EM411M EM411M Rialto eilandmodel (100 cm) 0.00
(excl. VAT)
0 (incl. VAT)
ATAG

ATAG WS1011ZM Horizon wandmodel (120 cm) Wall-mounted Silver 560 m³/h
(show image)
WS1011ZM WS1011ZM Horizon wandmodel (120 cm) 0.00
(excl. VAT)
0 (incl. VAT)