ASUS logo

ASUS ZenPad 10 ZD301M-1D002A tablet Mediatek 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25004
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ZenPad 10 ZD301M-1D002A tablet Mediatek 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Blue:

ASUS ZenPad 10 ZD301M-1D002A, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android 7.0, Blue

Long summary description ASUS ZenPad 10 ZD301M-1D002A tablet Mediatek 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Blue:

ASUS ZenPad 10 ZD301M-1D002A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8163B. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 470 g. Operating system installed: Android 7.0. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.