ASUS logo

ASUS ZenPad 10 Z300CNG-6L015A tablet 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48095
Info modified on:
02 Sept 2024, 09:53:13
Short summary description ASUS ZenPad 10 Z300CNG-6L015A tablet 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 Silver:

ASUS ZenPad 10 Z300CNG-6L015A, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android 5.0, Silver

Long summary description ASUS ZenPad 10 Z300CNG-6L015A tablet 3G Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 Silver:

ASUS ZenPad 10 Z300CNG-6L015A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.1 GHz, Processor family: Intel Atom®, Processor model: x3-C3230RK. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 490 g. Operating system installed: Android 5.0. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.