ASUS logo

ASUS Vivobook X556UR-0131C6198DU laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105406
Info modified on:
01 Feb 2025, 04:34:17
Short summary description ASUS Vivobook X556UR-0131C6198DU laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Gold:

ASUS Vivobook X556UR-0131C6198DU, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook X556UR-0131C6198DU laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Gold:

ASUS Vivobook X556UR-0131C6198DU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6198DU, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Gold

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.