location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X540UA-GQ010T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X540UA-GQ010T-CASE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:27
The date of the most recent change of this product data-sheet in Icecat.
ASUS X540UA-GQ010T-CASE user manual (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Chocolate
  • - Intel® Core™ i3 i3-6006U 2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics 520
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 33 Wh 45 W
  • - Windows 10 Home 64-bit
Long product name ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate :
The long product name of ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6006U (2GHz, 3M Cache), 4GB RAM, 1000GB HDD, Intel HD Graphics 520, WLAN 802.11, WebCam, Windows 10 Home
More>>>
ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:
The official description of ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for Productivity and Entertainment
The ASUS X540 Series is powered by the Intel® processors to give you smooth and responsive computing performance. With NVIDIA® GeForce® 900 Series discrete graphics, an advanced onboard memory controller, up to 12GB RAM, and Windows 10, X540 is an ideal daily computing platform.

Faster and Easier Connections with USB Type-C
The new reversible USB Type-C port makes connecting devices much easier; and gives you super-fast USB 3.1 Gen 1 speeds of up to 5Gbit/s so you can transfer a 2GB movie to a USB drive in less than 2 seconds! Its compact port design even helps preserve X540's thin dimensions.
The X540 still carries the traditional USB 3.0 and USB 2.0 ports to ensure compatibility with all your USB devices. X540 has additional connectivity options including HDMI and VGA output for external displays, a 3-in-1 SD/SDHC/SDXC card reader, an RJ-45 Ethernet port, and a DVD Super Multi optical disc drive.

Expansive Audio, Tuned by Experts
A mixture of hardware, software, and tuning, SonicMaster was developed with the clear goal of giving you the best notebook PC audio. A professional codec ensures precise sound performance; while an optimized amplifier, larger speakers and resonance chambers deliver powerful audio output and deeper bass. Additional signal processing helps fine tune the hardware, filtering noise and improving clarity so you can enjoy unrivalled audio on your X Series.

Crafted Speaker design for greater sound
The X540 features round speakers that maximize every cubic millimeter of available chassis space to give you better low frequency performance and reduced noise. The extra-large 19.4cc chamber provides superior bass and excellent sound clarity.

AudioWizard-Optimized Tuning
To customize audio settings to suit your own preferences, ASUS AudioWizard has five selectable modes. Music mode brings your favorite songs to life, while Movie mode provides a true cinematic experience. Recording mode gives dynamic and crystal-clear recordings, and Gaming mode adds a new dimension of enjoyment to your favorite games. Finally, Speech mode makes voices clear and powerful.

Elegant finished. Lightweight Design
ASUS X540 has a solid and lightweight chassis that weighs just 1.9kg – ideal to take with you when you're out and about. Its premium brushed finish turns heads and makes sure that you stand out from the crowd.

Enjoy a World of Color with ASUS Splendid Technology
To ensure only the very best images, ASUS Splendid Technology has color temperature correction to reproduce richer, deeper colors.

It features four visuals modes which can be accessed with a single click. Vivid Mode optimizes contrast for browsing photos or watching videos and movies; Eye Care Mode reduces blue light levels and is ideal when you're reading for long hours. Normal Mode has been tuned for daily tasks; while Manual Mode is for advanced color adjustments.

Protect Your Eyes with ASUS Eye Care
Most LED panels emit blue light - the main cause of macular degeneration and retinal problems. ASUS Eye Care mode effectively reduces blue light levels by up to 33% to make reading comfortable, and to protect you from potential eye fatigue and other ailments.

Ergonomic Keyboard Design
Typing is now more comfortable than ever with the X Series' full-size one-piece chiclet keyboard. An improved back-assembly provides 1.8mm of key travel and minimal key float, so you get a more solid typing feel.

Intuitive ASUS Smart Gesture input
ASUS Smart Gesture technology utilizes an intelligent combination of hardware and software optimization to give you precise input. Sophisticated smartphone touchscreen production methods result in a highly sensitive touchpad that allows you to pinch-zoom in and out, or scroll through images and webpages with ease.

Stays Cool,Even After Hours of Use
ASUS IceCool Technology gives X Series a unique internal design that addresses uncomfortable heating issues by preventing heat build-up under the palm rest. This keeps the palm rest surface between 28°C to 35°C – significantly lower than body temperature. This exclusive internal layout places heat producing components away from you, and when combined with exceptional cooling from the heat pipes and vents, ensures you stay comfortable even after long hours of use.

Short summary description ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:
This short summary of the ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook X540UA-GQ010T, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:
This is an auto-generated long summary of ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate based on the first three specs of the first five spec groups.

ASUS Vivobook X540UA-GQ010T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Chocolate

Design
Product type *
Laptop
Product colour *
Black, Chocolate
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6006U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6000 Mobile Processor Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Maximum internal memory *
12 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Repairability index
6.5
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR2UW
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
91157
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
33 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Security
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
381.4 mm
Depth
251.5 mm
Height
27.2 mm
Weight *
1.9 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 03:05:39
Uk has collected 1 expert review for ASUS Vivobook X540UA-GQ010T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%