location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X540SA-XX010D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X540SA-XX010D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900251821
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
ASUS X540SA-XX010D user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Chocolate
  • - Intel® Celeron® N3050 1.6 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - 33 Wh 33 W
  • - FreeDOS
Long product name ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate :
The long product name of ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3050 (1.6GHz, 2M Cache), 4GB RAM, 500GB HDD, Intel HD Graphics, Ethernet, WLAN 802.11, WebCam, Free DOS
More>>>
ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate:
The official description of ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for Productivity and Entertainment
The ASUS X540 Series is powered by the Intel® processors to give you smooth and responsive computing performance. With NVIDIA® GeForce® 900 Series discrete graphics, an advanced onboard memory controller, up to 12GB RAM, and Windows 10, X540 is an ideal daily computing platform.

Faster and Easier Connections with USB Type-C
The new reversible USB Type-C port makes connecting devices much easier; and gives you super-fast USB 3.1 Gen 1 speeds of up to 5Gbit/s so you can transfer a 2GB movie to a USB drive in less than 2 seconds! Its compact port design even helps preserve X540's thin dimensions.
The X540 still carries the traditional USB 3.0 and USB 2.0 ports to ensure compatibility with all your USB devices. X540 has additional connectivity options including HDMI and VGA output for external displays, a 3-in-1 SD/SDHC/SDXC card reader, an RJ-45 Ethernet port, and a DVD Super Multi optical disc drive.

Expansive Audio, Tuned by Experts
A mixture of hardware, software, and tuning, SonicMaster was developed with the clear goal of giving you the best notebook PC audio. A professional codec ensures precise sound performance; while an optimized amplifier, larger speakers and resonance chambers deliver powerful audio output and deeper bass. Additional signal processing helps fine tune the hardware, filtering noise and improving clarity so you can enjoy unrivalled audio on your X Series.

Crafted Speaker design for greater sound
The X540 features round speakers that maximize every cubic millimeter of available chassis space to give you better low frequency performance and reduced noise. The extra-large 19.4cc chamber provides superior bass and excellent sound clarity.

AudioWizard-Optimized Tuning
To customize audio settings to suit your own preferences, ASUS AudioWizard has five selectable modes. Music mode brings your favorite songs to life, while Movie mode provides a true cinematic experience. Recording mode gives dynamic and crystal-clear recordings, and Gaming mode adds a new dimension of enjoyment to your favorite games. Finally, Speech mode makes voices clear and powerful.

Elegant finished. Lightweight Design
ASUS X540 has a solid and lightweight chassis that weighs just 1.9kg – ideal to take with you when you're out and about. Its premium brushed finish turns heads and makes sure that you stand out from the crowd.

Enjoy a World of Color with ASUS Splendid Technology
To ensure only the very best images, ASUS Splendid Technology has color temperature correction to reproduce richer, deeper colors.

It features four visuals modes which can be accessed with a single click. Vivid Mode optimizes contrast for browsing photos or watching videos and movies; Eye Care Mode reduces blue light levels and is ideal when you're reading for long hours. Normal Mode has been tuned for daily tasks; while Manual Mode is for advanced color adjustments.

Protect Your Eyes with ASUS Eye Care
Most LED panels emit blue light - the main cause of macular degeneration and retinal problems. ASUS Eye Care mode effectively reduces blue light levels by up to 33% to make reading comfortable, and to protect you from potential eye fatigue and other ailments.

Ergonomic Keyboard Design
Typing is now more comfortable than ever with the X Series' full-size one-piece chiclet keyboard. An improved back-assembly provides 1.8mm of key travel and minimal key float, so you get a more solid typing feel.

Intuitive ASUS Smart Gesture input
ASUS Smart Gesture technology utilizes an intelligent combination of hardware and software optimization to give you precise input. Sophisticated smartphone touchscreen production methods result in a highly sensitive touchpad that allows you to pinch-zoom in and out, or scroll through images and webpages with ease.

Stays Cool,Even After Hours of Use
ASUS IceCool Technology gives X Series a unique internal design that addresses uncomfortable heating issues by preventing heat build-up under the palm rest. This keeps the palm rest surface between 28°C to 35°C – significantly lower than body temperature. This exclusive internal layout places heat producing components away from you, and when combined with exceptional cooling from the heat pipes and vents, ensures you stay comfortable even after long hours of use.

Short summary description ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate:
This short summary of the ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook X540SA-XX010D, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate:
This is an auto-generated long summary of ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate based on the first three specs of the first five spec groups.

ASUS Vivobook X540SA-XX010D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black, Chocolate

Design
Product type *
Laptop
Product colour *
Black, Chocolate
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3050
Processor cores
2
Processor threads
2
Processor boost frequency
2.16 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
C0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
87257
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Number of battery cells
3
Battery capacity *
33 Wh
Power
AC adapter power
33 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Security
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
381.4 mm
Depth
251.5 mm
Height
25.4 mm
Weight *
1.9 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-12 02:37:35
Uk has collected 5 expert reviews for ASUS Vivobook X540SA-XX010D laptop Intel® Celeron® N3050 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Chocolate and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%