location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X502CA-XX087H laptop Intel® Celeron® 1007U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X502CA-XX087H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X502CA-XX087H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659517993
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS X502CA-XX087H laptop Intel® Celeron® 1007U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® 1007U 1.5 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium Polymer (LiPo) 38 Wh 65 W
  • - Windows 8 64-bit
Long product name ASUS X502CA-XX087H laptop Intel® Celeron® 1007U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black :
The long product name of ASUS X502CA-XX087H laptop Intel® Celeron® 1007U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 1007U (1.5GHz, 2MB Cache), 15.6" LED HD 1366 x 768, 4GB RAM, 500GB HDD, Intel HD Graphics, no ODD, WLAN 802.11 b/g/n, Gigabit Ethernet, HD Camera, Windows 8 64-bits
More>>>
ASUS X502CA-XX087H laptop Intel® Celeron® 1007U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:
The official description of ASUS X502CA-XX087H laptop Intel® Celeron® 1007U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multi-color Options
More colors to suit the special you
X502 models highlight a vibrant and trendsetting design with diverse colors available: Gentle Black, Elegant White, Hot Pink, and Ocean Blue. Whatever your choices, these help you better express yourself and make a statement of sophisticated individuality.

Slim and Light
Thin and slender yet big on power
With their slim less than 1" form factor and around 1.8Kg in weight, X502 notebooks still succeed in packing full features in a svelte build, matching the dynamic nature of new high-portability and intuitive computing. The slim design is easy to carry while showcasing premium chic and feel.

SonicMater Technology and AudioWizard
Elevating experiences with the best notebook sound
Designed with bigger speakers and chambers plus advanced sound tuning, ASUS SonicMaster technology empowers audio enjoyment, combining superior hardware and optimized software. The exclusive AudioWizard utility further helps you refine sound to accommodate your tastes and preferences in different scenarios.

Smart Gesture Technology
Setting new incredible standards in touch fidelity
Augmented using exclusive ASUS Smart Gesture technology, X502 notebooks employ up to 33%* larger touchpads compared to competitors. This guarantees improved multi-touch input, with quicker and more precise gesture detection and a wider range of supported motions. You get a great Windows 8 experience that presents a new milestone in touch input – start enjoying it now! *Touchpad specifications vary by model

IceCool Technology
Chilled palm rests keep you comfortable
Exclusive ASUS IceCool technology maintains palm rests at body temperature or lower, leading to greater user comfort by eliminating wrist heat exposure and making long typing sessions more natural and enjoyable.

2-Second Instant On
Get back into everything with smartphone-like spontaneity
Tap into the smoothness of true 2-second instant on resume with ASUS Super Hybrid Engine II technology, giving X502 notebooks smartphone-like immediacy. They are all about quick accessibility, and with their energy-conserving design can go into standby for up to two weeks. Data gets automatically backed up when battery charge drops to 5% while you’re away, so valuable content is always secure and within reach!

*Actual standby time may vary due to specific component performance, connected devices, and environmental conditions

HD camera
A higher definition of video communications
Full screen HD video conferencing in a 16:9 ratio, plus great lowlight performance thanks to dedicated sensors embedded in the camera on X502 models. Combined with their computing power, they give you smooth video streaming so communicating is easier and better in any environment.

Short summary description ASUS X502CA-XX087H laptop Intel® Celeron® 1007U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:
This short summary of the ASUS X502CA-XX087H laptop Intel® Celeron® 1007U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X502CA-XX087H, Intel® Celeron®, 1.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X502CA-XX087H laptop Intel® Celeron® 1007U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:
This is an auto-generated long summary of ASUS X502CA-XX087H laptop Intel® Celeron® 1007U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black based on the first three specs of the first five spec groups.

ASUS X502CA-XX087H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black. Weight: 1.86 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
1007U
Processor cores
2
Processor threads
2
Processor frequency *
1.5 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Celeron 1000 series for Mobile
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
P0
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Data network
Not supported
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR109
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72061
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
38 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
383 mm
Depth
253 mm
Height
21.7 mm
Weight *
1.86 kg
Other features
LightScribe
No
3D
No