ASUS logo

ASUS X450JF-WX012H Intel® Core™ i7 i7-4700HQ Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 745M Windows 8 Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105801
Info modified on:
02 Feb 2025, 23:05:45
Short summary description ASUS X450JF-WX012H Intel® Core™ i7 i7-4700HQ Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 745M Windows 8 Grey, Stainless steel:

ASUS X450JF-WX012H, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X450JF-WX012H Intel® Core™ i7 i7-4700HQ Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 745M Windows 8 Grey, Stainless steel:

ASUS X450JF-WX012H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.