ASUS Vivobook 14 X412FA-BV291, Intel® Core™ i3, 2,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB
ASUS Vivobook 14 X412FA-BV291. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-8145U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Endless OS. Product colour: Grey