location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX331UAL-EG041R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX331UAL-EG041R
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 17:51:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Blue
  • - Intel® Core™ i7 i7-8550U 1.8 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB LPDDR3-SDRAM 2133 MHz
  • - 512 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 10 Pro
Long product name ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue :
The long product name of ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8550U (1.8GHz, 8M Cache), 16GB RAM, 512GB SSD, Intel UHD Graphics 620, WLAN 802.11, WebCam, Windows 10 Pro
More>>>
ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue:
The official description of ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create at the Speed of Light
The revolutionary ZenBook 13 is a laptop that’s ultralight, ultrathin and ultrapowerful. It’s built to give you the ultimate mobility, featuring a feather-light sub-1kg all-metal chassis and all-day 15-hour battery life. And despite its compact, ultraportable design, ZenBook 13 doesn’t compromise on performance: its 8th Generation Intel® Core™ i7 processor, 16GB of RAM and superfast 1TB PCIe® SSD let you blast through all your tasks with ease, and its Harman Kardon audio system delivers powerful immersive sound. Rediscover true freedom with the elegant and sophisticated ZenBook 13!

Thin and Light
Your ultrathin, ultralight travel companion

When you’re on the move, you want the thinnest, lightest and most compact laptop possible. ZenBook 13 weighs a feather-light 985g (that’s less than an average pair of shoes!) and is an incredible 13.9mm thin, so it’ll never cramp your style when you’re out and about. Its NanoEdge slim-bezel design also means it’s remarkably compact for a 13-inch laptop: ZenBook 13 can be your faithful travel companion, wherever in the world you go!

Design
Super-light, super-stylish

The sophisticated and elegant ZenBook 13 is the first ever ZenBook to be constructed from magnesium-aluminum alloy, a super-strong and super-light material that’s 33% lighter than the standard alloy used in laptops. It also has great heat-dissipation properties, so not only can we make ZenBook 13 incredibly light without sacrificing strength or rigidity, but it also stays super-cool for maximum performance. ZenBook 13 finished in one of two gorgeous colors: Deep Dive Blue and a limited-edition Rose Gold. Deep Dive Blue is a majestically deep shade that simply oozes sophistication, while Rose Gold adds a fresh and delightful sparkle to your lifestyle.

NanoEdge Display
See more, do more!

To give you the biggest screen in the least space, ZenBook 13 has a beautiful NanoEdge display, with an ultrathin bezel that gives it an impressive 80% screen-to-body ratio. With no distracting bezel, you’ll feel more immersed in your tasks. This amazing 13.3-inch Full HD display fits in an ultra-compact frame, giving ZenBook 13 a footprint smaller than many 13-inch models. The wide 100% sRGB color gamut ensures vivid and accurate colors, so everything looks more natural. And its 178° wide-view technology ensures that image quality isn’t degraded when viewed at extreme angles, so it’s great for collaborating or entertaining.

Performance
The ultrapowerful ultraportable

If you need an ultrathin Windows 10 Pro laptop with serious processing power, ZenBook 13 is the perfect choice. At its heart is the latest 8th Generation Intel® Core™ i7 processor — which can be boosted to 4.0GHz when needed — with 16GB RAM and a blazingly fast up to 1TB PCIe® SSD. With its effortless multitasking and superfast responsiveness, ZenBook 13 will never keep you waiting, whatever your computing needs.

Battery
All-day battery for non-stop lifestyles

Designed for non-stop, on-the-go lifestyles, ZenBook 13 offers the freedom of all-day battery life. A specially designed 50Wh lithium-polymer battery gives ZenBook 13 up to 15 hours2 of autonomy. Lithium-polymer batteries retain most of their original charge capacity even after hundreds of charge cycles — giving them a lifespan that’s up to 3x longer than standard batteries, so you’ll have less need to worry about deteriorating battery performance.

Connectivity
Every connection you need

ZenBook 13 is equipped with the new, reversible USB Type-C™ (USB-C™) port that has an any-way-up design to make connecting devices as easy as possible. It also delivers data transfer speeds that are up to 10x faster than older USB 2.0 connections! Along with the USB-C port, there are two USB 3.1 Gen 1 Type-A ports and an HDMI port, so you can easily connect all your current peripherals, displays and projectors with zero hassle. There’s also a high-speed MicroSD card reader that’s twice as fast as a standard reader, so you can even use it for adding extra storage.

Keyboard and Touchpad
No-compromise productivity

ZenBook 13 is equipped with a full-size backlit keyboard with a sturdy single-piece design, giving you a superb typing experience in any lighting conditions. It’s a masterpiece of ergonomics, with 1.4mm key travel that’s optimized for comfort. The Precision Touchpad is engineered for maximum comfort and accuracy, with a glass covering for smooth control. It features palm-rejection technology and supports multi-finger gestures and handwriting.

Fingerprint Sensor
One-touch access with Windows Hello

Accessing your ZenBook 13 couldn’t be easier or more secure. Thanks to a built-in fingerprint sensor in the touchpad and Windows Hello, there’s no need to type in your password every time to log in: Just a single touch is all it takes. The sensor makes it easy to log in while on the move, and there’s no chance of anyone sneakily spying on your password!

Wi-Fi Master
Mobility without bounds

ZenBook 13 incorporates ASUS Wi-Fi Master technology, so you’ll enjoy faster and more reliable Wi-Fi connections at greater distances than ever before. This exclusive technology brings you the full benefit of the 6x-faster, MU-MIMO-capable dual-band 802.11ac Wi-Fi in ZenBook 13, with speeds of up to 867Mbps. With Wi-Fi Master, you can enjoy streaming Full HD YouTube videos at distances of 300 meters3 or more. And even when you’re using USB 3 devices — which can cause wireless interference — you can still stream smoothly when you’re 225 meters* or more away from your router, 65 meters farther than on standard laptops without the benefit of Wi-Fi Master! Additionally, the MU-MIMO capability3 means you can experience 3x-faster Wi-Fi performance in multi-device environments. Combined with the latest Bluetooth® 4.2 that lets you connect your favorite devices with less impact on battery life, ZenBook 13 gives you the freedom to do whatever you need, wherever you want to!

Audio
Sound that will amaze you

To create the powerful Harman Kardon-certified audio system in ZenBook 13, the ASUS Golden Ear team developed the next generation of ASUS SonicMaster technology. With its tailored mix of superior hardware — including low-distortion smart-amplifier technology that can boost volume by up to 3.5x — and cleverly designed software, ZenBook 13 delivers the ultimate audio experience.

Windows 10
The best Windows 10 experience

With ZenBook 13 and Windows 10, you get the very best computing experience. ZenBook 13 supports all the great new features in Windows 10, including Modern Standby and Cortana. With Modern Standby, your ZenBook 13 provides an instant-on, instant-off experience — just like you’re used to with your smartphone. It’s always ready to go, so you’ll never have to wait. Windows Cortana, your personal digital assistant, intelligently helps you to organize your busy life for a truly personal Windows experience.

Short summary description ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue:
This short summary of the ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX331UAL-EG041R, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue:
This is an auto-generated long summary of ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue based on the first three specs of the first five spec groups.

ASUS Zenbook UX331UAL-EG041R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Blue

Design
Product type *
Laptop
Product colour *
Blue
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8550U
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
SonicMaster
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
SmartCard slot
No
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122589
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
BIOS, User
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, CB, EPEAT, EU Flower, Energy star, WEEE, Erp 2013, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
310 mm
Depth
216 mm
Height
13.9 mm
Weight *
985 g
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-24 02:17:53
Uk has collected 22 expert reviews for ASUS Zenbook UX331UAL-EG041R laptop Intel® Core™ i7 i7-8550U 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-12-24 02:17:53
‘Tis the season for new ultralight laptops, as seemingly every computer manufacturer under the sun used CES 2018 as an excuse to unveil a new ultrabook. Dell revamped the XPS 13, Acer slimmed down the Swift 7 even more, and now Asus has revealed the new...
Bottom line The ZenBook 13 might not look quite as slick as its closest rivals, but it's astonishing that Asus has managed to cram high specs and a decent selection of ports into a laptop this light. We're impressed so far, and are looking forward to testing its perf...
0%
tavesper.tech
Updated:
2020-11-28 02:43:03
Last year, we saw a lot of laptops from the infamous company, Asus. One of their interesting series we personally loved was their Zenbook. It's the company's premium lineup where it offers power and beautiful design on top of it. This year, Asus unveiled...
0%
tavesper.tech
Updated:
2020-11-30 02:52:39
At CES2018, Asus unveiled two of their newest Consumer Laptop. The Asus Zenbook 13 is the successor to last year's Zenbook. We also have the new X Series Laptop. Asus has also unveiled their refreshed AiOs for those who want a very simplistic setup and po...
0%