ASUS Zenbook UX32VD-R3046H, Intel® Core™ i5, 1,8 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 6 GB, 524 GB
ASUS Zenbook UX32VD-R3046H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system software: Windows 8. Product colour: Aluminium