ASUS logo

ASUS Zenbook Touch U500VZ-CM097H Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Touchscreen Full HD 6 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42859
Info modified on:
23 Jan 2025, 18:42:26
Short summary description ASUS Zenbook Touch U500VZ-CM097H Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Touchscreen Full HD 6 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Silver:

ASUS Zenbook Touch U500VZ-CM097H, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 628 GB

Long summary description ASUS Zenbook Touch U500VZ-CM097H Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") Touchscreen Full HD 6 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Silver:

ASUS Zenbook Touch U500VZ-CM097H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.