ASUS logo

ASUS U30JC-QX186X CI3-380 2.53GHZ 500GB 4GB 13.3 DVD RW W7P/XPM Intel® Core™ i3 i3-380M 33.8 cm (13.3") DDR3-SDRAM NVIDIA® GeForce® 310M Windows 7 Professional Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20202
Info modified on:
27 Jan 2025, 08:29:37
Short summary description ASUS U30JC-QX186X CI3-380 2.53GHZ 500GB 4GB 13.3 DVD RW W7P/XPM Intel® Core™ i3 i3-380M 33.8 cm (13.3") DDR3-SDRAM NVIDIA® GeForce® 310M Windows 7 Professional Silver:

ASUS U30JC-QX186X CI3-380 2.53GHZ 500GB 4GB 13.3 DVD RW W7P/XPM, Intel® Core™ i3, 2.53 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U30JC-QX186X CI3-380 2.53GHZ 500GB 4GB 13.3 DVD RW W7P/XPM Intel® Core™ i3 i3-380M 33.8 cm (13.3") DDR3-SDRAM NVIDIA® GeForce® 310M Windows 7 Professional Silver:

ASUS U30JC-QX186X CI3-380 2.53GHZ 500GB 4GB 13.3 DVD RW W7P/XPM. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.