ASUS logo

ASUS Eee Pad Transformer TF101G 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24692
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Eee Pad Transformer TF101G 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Brown:

ASUS Eee Pad Transformer TF101G, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Brown

Long summary description ASUS Eee Pad Transformer TF101G 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Brown:

ASUS Eee Pad Transformer TF101G. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 695 g. Operating system installed: Android. Product colour: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.