location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T101HA-GR030T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T101HA-GR030T?ONLINE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 21:16:48
The date of the most recent change of this product data-sheet in Icecat.
ASUS T101HA-GR030T?ONLINE user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Grey
  • - Intel Atom® x5-Z8350 1.44 GHz
  • - Touchscreen 25.6 cm (10.1") HD 1280 x 800 pixels LED backlight Gloss 16:10
  • - 4 GB
  • - 128 GB eMMC
  • - Intel® HD Graphics 400
  • - Bluetooth 4.1
  • - Lithium Polymer (LiPo) 11 h 10 W
  • - Windows 10 Home
Long product name ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey :
The long product name of ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom x5-Z8350 (1.33GHz, 2M Cache), 4GB RAM, 128GB eMMC, Intel HD Graphics 400, WLAN 802.11, Windows 10 Home
More>>>
ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey:
The official description of ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brilliantly Designed for Fun-packed Freedom!
When we designed Transformer Book T101HA's tablet, we used aluminum to make it tough, light and slim. It also feels great, and shrugs off everyday knocks and scuffs. Three fresh, vivid colors — Glacier Grey, Rose Gold and Mint Green — mean there's a T101HA for every taste. And the unique honeycomb pattern on the keyboard adds a real touch of individuality to T100HA —even the smallest details are important!

Your Slim and Ultra-light Mobile Companion!
For effortless mobility and productivity, Transformer Book T101HA is just 9mm thin and weighs only 580g. Even with the keyboard attached, T101HA is still a very travel-friendly 19mm thick with a weight of around 1kg. With a device this compact and light, you'll never have an excuse to leave it at home. Take it everywhere, store it anywhere!

Multiple Modes with Brighter, Sharper, Clear, Viewing Experience
Transformer Book T101HA's brand-new reversible hinge makes it even more versatile! Detach and flip the tablet, then reattach it for two fantastic new modes. At 400cd/m2, the gorgeous HD wide viewing display is one of the brightest screens in its class, as well as having wide viewing angles! Exclusive ASUS Tru2Life Video and TruVivid technologies ensure the best possible images in any situation, with sharp, realistic videos and fewer annoying reflections.

Amazing All-day Battery Life
When you have a busy mobile lifestyle, great battery life is essential. With up to 11 hours between charges, you can be sure that Transformer Book T101HA will be right there whenever you need it. You can charge T101HA via its micro USB port, so you can use a mobile charger or any power bank with a micro USB connector. With T101HA, traveling is a pleasure, not a chore!

Every Connection You Need!
Even though Transformer Book T101HA is incredibly slim and light, it has all the ports you need to connect devices on the go, including USB, micro USB, micro HDMI, micro SD and a headphone jack. And even better, all these ports are on the tablet, so they're always available. T101HA is small, but big on connectivity!

Faster, More Reliable Wi-Fi
Transformer Book T101HA features the latest dual-band 802.11ac Wi-Fi technology for strong, stable signals and faster than previous generations of Wi-Fi. It's less prone to interference from other wireless devices, too, so you can stream high-definition movies and videos smoothly without stuttering.

Maximum Comfort, Minimum Size
We designed Transformer Book T101HA to be truly comfortable and intuitive to use. Its precision touchpad has palm-rejection technology and Windows Gesture support, and the ergonomic keyboard has 1.5mm key travel with a tactile 62g bounce force, making it a real pleasure to use. Typing on a compact device has never been this comfortable!

Quad-core Performance and Incredible Storage
The powerful quad-core Intel® X5 processor in Transformer Book T101HA means you'll have no problem breezing through all your everyday tasks, with seamless multitasking allowing you to get more done in less time. Storage is conveniently flexible, too. Inside, there's 128GB of super-fast flash storage, and it's easily expandable via the micro SD card slot. You also get you a year's free unlimited cloud storage on ASUS WebStorage!

Designed for the Best Windows 10 Experience!
Transformer Book T101HA comes with Windows 10 pre-installed, along with Office Mobile and Cortana, your digital personal assistant. With Windows 10 Continuum mode, Windows detects automatically whether the keyboard is attached or not and adapts the interface to give you the perfect touch- or keyboard-based experience.

Short summary description ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey:
This short summary of the ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Book T101HA-GR030T, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey:
This is an auto-generated long summary of ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey based on the first three specs of the first five spec groups.

ASUS Transformer Book T101HA-GR030T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Detachable)
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8350
Processor cores
4
Processor threads
4
Processor boost frequency
1.92 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 592
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x1
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
500 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum on-board graphics card memory
2 GB
Number of execution units
12
Audio
Audio system
SonicMaster
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
Micro-USB 2.0 ports quantity
1
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Processor package size
17 x 17 mm
Processor code
SR2KT
Embedded options available
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
93361
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
11 h
Power
AC adapter power
10 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
5 V
Certificates
Compliance certificates
RoHS
Certification
UL, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, Energy star, IDA, CECP, Erp 2013, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
261 mm
Depth
175 mm
Height
19 mm
Weight (tablet mode)
580 g
Width (tablet mode)
26.1 cm
Depth (tablet mode)
9 mm
Height (tablet mode)
17.5 cm
Weight *
1.08 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-03-16 01:58:12
Uk has collected 24 expert reviews for ASUS Transformer Book T101HA-GR030T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB eMMC Windows 10 Home Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gadgetspeak.com
Updated:
2018-03-16 01:58:12
The viewable screen is 21.6x13.8cm which gives the notional diagonal imperial measurement of 10.1inches; the default screen resolution is 1280x800 there is a webcam in the centre of the top of the 2cm strip above the screen.It is 1089 grams in weigh made...
84%
topnewreview.com
Updated:
2018-04-06 02:45:21
Asus has proved itself to be one of the industry leaders when it comes to convertible and detachable tablets and notebooks. There's already a decent range of 2-in-1 devices available in the company's stock, and it has recently added to that with the launc...
Good Tablet has nice build, Solid battery life, Windows 10 is great (but Asus's preloaded software is not)...
Bad Performance lags occasionally, Below average display, Keyboard can be frustrating to type on...
Bottom line A decent 2-in-1, with a good battery life...
70%