location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S406UA-BM225R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S406UA-BM225R-W
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
ASUS S406UA-BM225R-W user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-8250U 1.6 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 512 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium Polymer (LiPo) 39 Wh 45 W
  • - Windows 10 Pro
Long product name ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey :
The long product name of ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (1.6GHz, 6M Cache), 8GB RAM, 512GB SSD, Intel UHD Graphics 620, WLAN 802.11, Windows 10 Pro
More>>>
ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
The official description of ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beyond the edge
ASUS VivoBook S14 provides boundless productivity for people on the go. Its compact and lightweight design has a 14.8mm profile with an overall weight of just 1.2kg. ASUS VivoBook S14 delivers uncompromising performance, and it offers a 14-inch NanoEdge display in a frame size that's typical of smaller, 13-inch laptops.

For work or entertainment, anywhere
The compact and lightweight design of the VivoBook S14 keeps you productive and entertained — anywhere. It's perfect for working remotely in a café, or watching movies during a flight.

With a thin, 14.8mm profile and an overall weight of just 1.2 kg, the VivoBook S14 is one of the most portable 13-inch laptops available. And with its elegant classic design finished in Icicle Gold and Star Gray, it's one of the most eye-catching, too.

NanoEdge Display
Fitting a 14-inch Full HD display into a frame size that's typical of a 13-inch laptop isn't easy — but the ultrathin bezel of the NanoEdge display makes it possible. With its NanoEdge design, the VivoBook S14 features an incredible 78.5% screen-to-body ratio for more immersive viewing.

The Full HD display features an anti-glare coating and 178° wide-view technology to ensure that colors and contrast remain vivid and bold, even when viewed at sharp angles. It's perfect for viewing media or documents with friends and colleagues.
*Specifications may vary by region.

Built for productivity
ASUS VivoBook S14 may be small, but it packs a punch. Powered by up to an 8th Generation Intel Core™ i7 processor, and with up to 16GB RAM, VivoBook S14 delivers supreme multitasking performance. It also features a 512GB SATA SSD for superfast data access speeds.

Comprehensive connectivity
When working on the go, connectivity is everything.

VivoBook S14 features a USB 3.1 with reversible USB Type-C™ (USB-C™) port for any-way-up connections and superfast data transfers that are up to 10X faster than standard USB 2.0. Additional USB 3.1 and USB 2.0 ports, along with a Micro HDMI port and microSD card slot, provide hassle-free compatibility with a wide range of peripherals, displays and projectors.

Ergonomic backlit keyboard, plus touchpad
The VivoBook S14 keyboard features full-size keys with 1.4mm of travel, providing a reassuringly solid feel for a comfortable typing experience. And backlighting helps you stay productive in any environment, day or night.

VivoBook S14 also offers a touchpad engineered for maximum comfort and accuracy. The touchpad supports Windows Precision Touchpad (PTP) standards, so it delivers smooth tracking, writing and multifinger gesture recognition. Integrated palm rejection technology differentiates between fingertip and palm contact to counter unintentional cursor movement, helping improve accuracy.
*Specifications may vary by region.

One-touch access
with Windows Hello

Accessing the ASUS VivoBook S14 has never been easier or more secure. With an integrated touchpad fingerprint sensor and Windows Hello support, the days of typing in your password are over — just a single touch is all it takes to log in!

Enjoy new worlds of color
ASUS Splendid visual optimization technology ensures the best image quality for any type of content. It features four display modes, which can be accessed with a single click. Normal mode is ideal for daily tasks; Vivid mode optimizes contrast to deliver stunning photos and video; Eye Care mode reduces blue light levels to ease eye strain; and Manual mode allows for personalized color adjustments.

Pixel-perfect video
ASUS Tru2Life Video technology makes any video look amazing by optimizing every pixel in every frame. Intelligent algorithms improve image contrast by 150%, sharpening details and delivering incredible imagery — every time!

Proprietary technology for clear, expansive audio
ASUS SonicMaster is a combination of hardware and software designed to provide the very best audio experiences. A unique codec ensures precise audio encoding and decoding, while amplifiers, large speakers and resonance chambers perfectly suited for your specific device ensure a powerful audio delivery and deeper bass. Additional signal processing and tuning help refine minute details, filter noise and improve audio clarity — so you get incredible, truly immersive sound.

Stay cool — even after hours of use
Laptop cooling is crucial to performance and longevity. The processor in an overheating laptop may work less efficiently, resulting in slower and less responsive performance. The battery, too, may be affected by heat.

ASUS IceCool technology uses smart fan control, thin heat pipes, and a clever internal design scheme to create an efficient cooling system that provides ultimate computing performance. Because its fan is located directly under the palm rest, it also keeps average palm rest temperature below 26°C to provide you with a comfortable user experience.

A safe fast-charging and longer-lasting battery
The lithium-polymer battery used in the VivoBook S14 offers a lifespan that's up to 3X longer than standard lithium-ion cylinder batteries. With ASUS Battery Health Charging technology, you can set the State of Charge to 60 or 80 percent to prolong battery lifespan and reduce the chance of battery swelling.

Short summary description ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This short summary of the ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook S14 S406UA-BM225R, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This is an auto-generated long summary of ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

ASUS Vivobook S14 S406UA-BM225R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
39 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Weight & dimensions
Width
328 mm
Depth
226.5 mm
Height
14.8 mm
Weight *
1.2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-23 02:26:29
Uk has collected 41 expert reviews for ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
chip.com.my
Updated:
2019-12-23 02:26:29
With the coming of mobile Intel Coffee Lake CPUs, we're seeing a refreshed lineup of notebooks. Offering greater performance than before, ASUS's new VivoBook S14 (S406U) is targeted at people who are looking for an affordable ultrabook.Let's take a look...
Good Affordable, Light...
Bad Slight muffled speakers...
Bottom line A laptop that's highly portable and works well for most use cases, definitely worth considering if you need an affordable ultrabook.(previously published in issue June 2018)...
0%
tavesper.tech
Updated:
2020-11-22 02:39:58
If you've read our previous ASUS Vivobook reviews, you'd realize that this particular segment is targeted towards consumers that wants the essentials. During our time reviewing the S15, we were surprised with what it offers for such price tag. Same case a...
Good Good Battery Life, Bigger Screen-to-Body Ratio, Decent Keyboard with Backlight, Really Light & Thin, Affordable, Internal Can be Upgraded...
Bad Insufficient 4GB RAM...
Bottom line That's about the Vivobook S14. You might be wondering who the target audience for this laptop are. Let's say all you need is a laptop to work or study on, the Vivobook S14 will suit your daily needs. With a long-lasting battery, I am very sure you can jum...
80%
91mobiles.com
Updated:
2019-12-23 02:26:29
Laptop manufacturers have been playing cat and mouse with portability and performance for quite some time now. Up until now, a laptop which offered immense portability lacked in terms of raw compute horsepower and vice-versa. However, with the introductio...
Good Portable form factor, Great performer, Excellent keyboard and trackpad...
Bad No full-sized HDMI port, Sub-par audio quality from built-in speakers, Average battery life, Photos by Raj Rout, Facebook Comments, ShareTweet...
Bottom line The ASUS VivoBook S406U retails for around Rs 55K on leading online stores. For the price, the laptop offers great performance, a good-quality FHD panel, a comfortable keyboard which supports backlit LEDs and ships in an extremely portable form factor. On...
80%
laptopmedia.com
Updated:
2019-12-23 02:26:29
The VivoBook S14 is not meant for intensive work but it can pump some power with up to a Core i7-8550U and GeForce MX150 GPU. With its thin and compact design, the VivoBook S14 is ideal for travelers and the affordable price makes it even more appealing f...
Good Comfortable keyboard layout, High contrast (AUO423D), Lightweight (1.3 kg / 2.9 lbs)...
Bad Fan noise when loaded, Mediocre touchpad...
Bottom line The ASUS VivoBook S14 turned out to be an excellent portable notebook. It's very light weighing only 1.3 kg / 2.9 lbs (depending on the configuration) which is less than most other 14-inch notebooks on the market. Another thing that is important especiall...
0%
notebookcheck.net
Updated:
2019-12-23 02:26:29
The sum of its parts. Asus' good-looking VivoBook S14 comes with ample processing power thanks to the 8th-generation CPU and a dedicated - albeit low-end - graphics card, but the chassis quality is less praiseworthy...
Good appealing and slim design, matte Full HD display, back-lit keyboard, dedicated graphics, decent battery life, available 2.5-inch storage bay...
Bad high amount of keyboard flex, display isn't very bright, inaccurate colors, last-gen dedicated entry-level graphics, can get warm and noisy, heavy throttling under load...
81%
notebookcheck.net
Updated:
2019-12-23 02:26:29
Price-to-performance deficit. The Asus VivoBook S14 S406UA delights with a slim, light case, a thin display lid, a backlit keyboard and great battery life. The screen and the case, however, dissapoint...
Good matte screen, chic, slim case, Solid State Drive, good battery life, back-lit keyboard...
Bad display with poor brightness, contrast and viewing angles, chassis exhibits a lot of flex...
Bottom line The laptop is powered by a ULV quad-core processor, which offers more than enough performance for such usage scenarios as office work and internet browsing. Whether or not a quad-core processor is really needed in a device like the VivoBook, every user mu...
82%