location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG GeForce RTX 3080 OC Edition NVIDIA 12 GB GDDR6X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce RTX 3080 OC Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ROG-STRIX-RTX3080-O12G-GA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195553558082 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG GeForce RTX 3080 OC Edition NVIDIA 12 GB GDDR6X
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Ampere Streaming Multiprocessors: The building blocks for the world’s fastest, most efficient GPUs, the all-new Ampere SM brings 2X the FP32 throughput and improved power efficiency
  • - 2nd Generation RT Cores: Experience 2X the throughput of 1st gen RT Cores, plus concurrent RT and shading for a whole new level of ray tracing performance
  • - 3rd Generation Tensor Cores: Get up to 2X the throughput with structural sparsity and advanced AI algorithms such as DLSS. These cores deliver a massive boost in game performance and all-new AI capabilities
  • - This GeForce RTX 3080 graphics card with LHR (lite hash rate) delivers 52 MH/s ETH hash rate (est.)
  • - OC edition: Boost clock 1890 MHz (OC mode)/ 1860 MHz (Gaming mode)
  • - Axial-tech Fan Design has been tuned up with more fan blades and a reversed rotational direction for the center fan
  • - 2.9-slot design expands cooling surface area compared to last gen for more thermal headroom than ever before
Long product name ASUS ROG GeForce RTX 3080 OC Edition NVIDIA 12 GB GDDR6X :
The long product name of ASUS ROG GeForce RTX 3080 OC Edition NVIDIA 12 GB GDDR6X. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12GB GDDR6X, 7680 x 4320, PCI Express 4.0, 384-bit, 19 Gbps, 3 x 8-pin, 850W
More>>>
ASUS ROG GeForce RTX 3080 OC Edition NVIDIA 12 GB GDDR6X:
The official description of ASUS ROG GeForce RTX 3080 OC Edition NVIDIA 12 GB GDDR6X as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TAKE FLIGHT
From top to bottom, the ROG Strix GeForce RTX 3080 has been radically improved to accommodate the impressive new NVIDIA Ampere architecture and to deliver the next wave of gaming performance innovation to the market. A fresh design and more metal surrounds a grouping of Axial-tech fans. Last gen’s uniform fan layout has been usurped by a new rotation scheme and specialized roles for central and auxiliary fans. Below the blades, a larger, more impressive heatsink is ready for the most demanding thermal loads. The PCB has some new tricks up its sleeves, and even the backplate has received some performance-boosting changes. You've been waiting for the latest and greatest in graphics card design - and this is it.

AXIAL-TECH UPGRADES
Our Axial-tech fan design has been optimized for a new, larger heatsink that features more fins and surface area than last gen. The blade count has been increased on all three fans, with 13 on the center fan and 11 on the auxiliary fans. The barrier ring on the side fans has been slimmed down to allow for more lateral intake and to provide better airflow through the cooling array. The center fan’s extra blades and full-height ring provide boosted static pressure to blast air directly onto the heat spreader.

NEW DIRECTIONS
To bolster the specialized roles of the center and auxiliary fans, the rotational direction of the center fan is reversed. This reduces air turbulence inside the cooling array for another boost to overall thermal performance. The fans also shut off completely when card power consumption is low and the GPU temperature falls beneath 50 Celsius, keeping noise levels down when the system is under a light load.

MAXCONTACT
To get heat into the heatsink array efficiently, so that it can be whisked away by the powerful Axial-tech fans, we use a manufacturing process that improves the surface smoothness of the heatspreader at the microscopic level. The extra flatness allows for better contact with the die, helping to enhance thermal transfer.

2.9-SLOT DESIGN
The heat spreader draws heat up into heatpipes that carry it through a fin stack that fills a large 2.9-slot footprint. Increasing the heatsink size compared to the last generation provides more thermal headroom to account for the new high-performance chipset.

FRESH SHROUD
In addition to under-the-hood design changes, the ROG Strix features a new face with metal accents that mirror the design aesthetic of ROG and ROG Strix motherboards. Textured accents in a greyscale colorway blend seamlessly into subtle builds or make a striking impact while the card is vertically mounted and lit by chassis LEDs.

IT’S COOLER OUT BACK
Flipping the card around reveals more design improvements. A wide backplate vent and shortened PCB allow hot air to escape towards chassis exhaust fans instead of being recycled back into the cooler. A GPU bracket provides extra stability to the critical connection between die and heat spreader. The I/O bracket is made from stainless steel to protect ports and provide a more secure mount. A conveniently placed Dual Bios switch allows quick selection between “performance” and “quiet” mode for basic customization of the card’s default behavior without software.

FUNCTIONAL FRONT
Careful attention has been paid to the front of the GPU, as it’s the most visible part of the card in typical configurations. A new addressable RGB element can be customized with Armoury Crate to create a uniform look along with other ROG components. To fulfill the power demands of the GeForce RTX 3080, three 8-pin power connectors are present, along with an onboard circuit that monitors PSU rail voltage. The circuit is fast enough to catch any transients that result in the rail voltage dropping too low. If that happens, a red LED will light up to indicate a power supply issue. The Strix’s reinforced metal frame is also visible here, adding a literal layer of durability.

GPU TWEAK II
The ASUS GPU Tweak II utility takes graphics card tuning to the next level. It allows you to tweak critical parameters including GPU core clocks, memory frequency, and voltage settings, with the option to monitor everything in real-time through a customizable on-screen display. Advanced fan control is also included along with many more features to help you get the most out of your graphics card.

PAIR WITH A PSU
Check out our PSU landing page to learn more about how we’re pushing the industry forward and use our wattage calculator to estimate how much power you’ll need to fuel your next rig.

Short summary description ASUS ROG GeForce RTX 3080 OC Edition NVIDIA 12 GB GDDR6X:
This short summary of the ASUS ROG GeForce RTX 3080 OC Edition NVIDIA 12 GB GDDR6X data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG GeForce RTX 3080 OC Edition, GeForce RTX 3080, 12 GB, GDDR6X, 384 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS ROG GeForce RTX 3080 OC Edition NVIDIA 12 GB GDDR6X:
This is an auto-generated long summary of ASUS ROG GeForce RTX 3080 OC Edition NVIDIA 12 GB GDDR6X based on the first three specs of the first five spec groups.

ASUS ROG GeForce RTX 3080 OC Edition. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3080. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6X, Memory bus: 384 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s)

Processor
CUDA *
Yes
CUDA cores
8960
Graphics processor family *
NVIDIA
Graphics processor *
GeForce RTX 3080
Processor boost clock speed (OC mode)
1890 MHz
Processor boost clock speed (Gaming mode)
1860 MHz
Maximum resolution *
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
12 GB
Graphics card memory type *
GDDR6X
Memory bus *
384 bit
Data transfer rate
19 Gbit/s
Ports & interfaces
Interface type *
PCI Express 4.0
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.1
DisplayPorts quantity *
3
DisplayPort version
1.4a
Performance
OpenGL version *
4.6
HDCP
Yes
Design
Cooling type *
Active
Number of fans
3 fan(s)
Number of slots
2.9
Power
Minimum system power supply *
850 W
Supplementary power connectors
3x 8-pin
Weight & dimensions
Depth
140.1 mm
Height
57.8 mm
Width
318.5 mm