location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PN PN40-BC417ZV PC/workstation Intel Celeron J J4005 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN40-BC417ZV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN40-BC417ZV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
ASUS PN40-BC417ZV user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS PN PN40-BC417ZV PC/workstation Intel Celeron J J4005 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Celeron J4005 (4MB Cache, 2GHz)
  • - 4GB DDR4-SDRAM & 64GB eMMC
Long product name ASUS PN PN40-BC417ZV PC/workstation Intel Celeron J J4005 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Pro Mini PC Black :
The long product name of ASUS PN PN40-BC417ZV PC/workstation Intel Celeron J J4005 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J4005 (4MB Cache, 2GHz), 4GB DDR4-SDRAM, 64GB eMMC, Intel UHD Graphics 600, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
ASUS PN PN40-BC417ZV PC/workstation Intel Celeron J J4005 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Pro Mini PC Black:
The official description of ASUS PN PN40-BC417ZV PC/workstation Intel Celeron J J4005 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultracompact, easily upgradeable design
The new ASUS Mini PC PN40 is the ideal solution for both home entertainment and business applications, delivering swift yet extremely quiet performance with the latest Intel® Celeron® and Pentium® Sliver processors and a fanless* design. Compact and lightweight, ASUS Mini PC PN40 measures just 115 x 115 x 49mm and weighs just 700 grams. Its convenient sliding chassis enables easy component upgrades with just a screwdriver, and comprehensive connectivity options, including USB 3.1 Gen 1 Type-C for fast data transmission and a VGA or COM port for connecting legacy devices, provide flexible compatibility for a wide range of usage scenarios.
*Fanless design is only available on selected models

Upgrade-friendly
A convenient sliding chassis design lets you add or upgrade a M.2 SSD, 2.5-inch HDD or SSD, or memory in two easy steps using just a screwdriver. A bare-bones* option is also available, giving you maximum flexibility to customize your system.
* Bare-bones solution availability may vary by model or region

Modern and space-saving design
With a modern design featuring sleek lines and a stylish, brushed finish, ASUS Mini PC PN40 easily blends in to home, office and retail environments. Compact and lightweight at 115 x 115 x 49mm and 700 grams so it can be placed almost anywhere and even mounted to the back of a display for a space-saving, all-in-one solution.

Powerful performance for daily multitasking
ASUS Mini PC PN40 is powered by the latest Intel® Celeron® and Pentium® Sliver processors, which provide up to 36% better performance in daily multitask computing compared to previous generation processors, ensuring smooth and responsive experiences in a wide variety of usage scenarios.

High-speed connectivity and legacy support
ASUS Mini PC PN40 features multiple connectivity options including one USB 3.1 Gen 1 Type-C and three USB 3.1 Gen 1 ports for high-speed data transfers, and an HDMI port and Mini DisplayPort for connecting multiple displays. For even more flexibility, Mini PC PN40 can be configured with either a VGA or COM port to support a variety of legacy devices.
*Flexible I/O ports availability may vary by model or region

Stunning 4K UHD resolution and dual display support
ASUS Mini PC PN40 comes equipped with integrated Intel® UHD Graphics 600, so you can enjoy watching video and viewing images in stunning 4K UHD resolution. Support for dual displays lets you extend your workspace across multiple monitors for more efficient and comfortable productivity experiences.

Reduce environmental impact while lowering operating costs
ASUS Mini PC PN40 has an energy-efficient design that reduces environmental impact while helping to lower operating costs for your business. Eco-friendly ASUS mini PCs are recipients of some of the industry's highest environmental certifications, including Energy Star. Mini PC PN40 consumes as little as 6.4W at idle and is extremely quiet, generating just 20.6 dB of noise at idle. It is also available in a fanless* design that operates in complete silence no matter the workload.

Tested for perfection
ASUS mini PCs undergo rigorous noise, vibration, drop, and thermal shock tests to ensure they meet exacting ASUS standards and exceed industry requirements. Be confident that your ASUS mini PC can cope with extreme conditions, ranging from dry -40°C temperatures, to humid and hot environments exceeding 60°C for long periods of time.

Short summary description ASUS PN PN40-BC417ZV PC/workstation Intel Celeron J J4005 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Pro Mini PC Black:
This short summary of the ASUS PN PN40-BC417ZV PC/workstation Intel Celeron J J4005 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PN PN40-BC417ZV, 2 GHz, Intel Celeron J, J4005, 4 GB, 64 GB, Windows 10 Pro

Long summary description ASUS PN PN40-BC417ZV PC/workstation Intel Celeron J J4005 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of ASUS PN PN40-BC417ZV PC/workstation Intel Celeron J J4005 4 GB DDR4-SDRAM 64 GB eMMC Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

ASUS PN PN40-BC417ZV. Processor frequency: 2 GHz, Processor family: Intel Celeron J, Processor model: J4005. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 700 g. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Celeron J
Processor model *
J4005
Processor cores
2
Processor frequency *
2 GHz
Processor cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 600
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Realtek RTL8111H-CG
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Chassis type *
Mini PC
Colour name
Black
Placement supported
Horizontal
Cable lock slot
Yes
Product colour *
Black
Performance
Audio chip
Realtek ALC3236-VB2
Built-in speaker(s)
No
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Smart Response Technology version
0.00
Conflict-Free processor
Yes
Power
Power supply *
65 W
Power supply input voltage
19 V
Certificates
Certification
BSMI/CB/CE/FCC/UL/CCC/Energy Star/C-Tick/WiFi/RF/VCCI
Weight & dimensions
Width *
115 mm
Depth *
115 mm
Height *
49 mm
Weight *
700 g
Packaging content
Display included *
No