location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5MT-M motherboard Intel® E7230 LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5MT-M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5MT-M
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS P5MT-M motherboard Intel® E7230 LGA 775 (Socket T) micro ATX :
The short editorial description of ASUS P5MT-M motherboard Intel® E7230 LGA 775 (Socket T) micro ATX

P5MT-M Intel® Pentium4 LGA775 / DDR2 533/ 667 ECC/ Non ECC / 2 x Broadcom® BCM5721 PCI-E Gb LAN / Micro ATX
More>>>
ASUS P5MT-M motherboard Intel® E7230 LGA 775 (Socket T) micro ATX:
The official marketing text of ASUS P5MT-M motherboard Intel® E7230 LGA 775 (Socket T) micro ATX as supplied by the manufacturer

Real Server-Class Solution for Rackmount and Pedestal Systems!

Immediate CPU Performance scale up
Support Intel Pentium D dual core Process

Leading-edge speed for performance with ECC memory Protection
Support DDR2 533 / 667 ECC Un-buffered memory

Complete RAID support for ICH SATA port & discrete SCSI / SATA controller
Built-in LSI Mega RAID SATA driver support for ICH7R
Provide software RAID 0, 1, 10 under Windows and major Linux distributions.
P5MT / SCSI also support LSI integrated RAID, which support RAID0, 1,E

Superb network performance and reliability with server connectivity
Dual PCI-E Gb LAN interface with server features

IPMI2.0 ready with online & offline management capability
Optional Mini-PCI ASMB 2 card
Support SOL, 128bit MD5 authentic encryption, FRU data management, remote power on/off & reset, remote BIOS reflash/modify
GUI-based ARC console as ASMB2 centralized management interface
ASMB2 provide online web-based interface for server management

Short summary description ASUS P5MT-M motherboard Intel® E7230 LGA 775 (Socket T) micro ATX:
This short summary of the ASUS P5MT-M motherboard Intel® E7230 LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5MT-M, Intel, LGA 775 (Socket T), 1066 MHz, 8 GB, 8 MB, 2 x Broadcom BCM5721 PCI-E Gb LAN

Long summary description ASUS P5MT-M motherboard Intel® E7230 LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of ASUS P5MT-M motherboard Intel® E7230 LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

ASUS P5MT-M. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 8 GB. Maximum graphics card memory: 8 MB. Networking features: 2 x Broadcom BCM5721 PCI-E Gb LAN. Motherboard form factor: micro ATX, Motherboard chipset: Intel® E7230, Power source type: ATX

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Processor system buses supported
1066 MHz
Memory
Number of memory slots *
4
Maximum internal memory *
8 GB
Graphics
Maximum graphics card memory
8 MB
Internal I/O
Number of SATA connectors
4
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Serial ports quantity
2
Network
Networking features
2 x Broadcom BCM5721 PCI-E Gb LAN
Features
Motherboard chipset *
Intel® E7230
Motherboard form factor *
micro ATX
Power source type
ATX
Compatible operating systems
Windows 2000 Server w/SP4 Windows 2000 Advanced Server w/SP4 Windows 2003 Standard SP1 32bit/64bit Windows 2003 Enterprise SP1 32bit/64bit Red Hat Enterprise AS 3.0 UP3/UP4/UP5 Red Hat Enterprise AS 4.0 SuSE Enterprise Server 9.0 SuSE Enterprise Server 9.0 w/SP1 SuSE Enterprise Server 9.2 Fedora core 3/4
Expansion slots
Expansion slots
1 x PCI-E x8 slot 2 x PCI 33 / 5V 1 x PCI-E x8 slot (x4 link) Mini-PCI Socket (ASMB2 Card)
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
244 mm
Depth
244 mm
Other features
I/O ports
6 x Fan Front LAN LED 2 x Front LAN LED
Graphics controller
ATI RageXL
Floppy disk drive connector
Yes