ASUS logo

ASUS MB INTEL S478 P4S800-MX m-ATX micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37521
Info modified on:
12 Jun 2018, 09:51:01
Short summary description ASUS MB INTEL S478 P4S800-MX m-ATX micro ATX:

ASUS MB INTEL S478 P4S800-MX m-ATX, 2 GB, Integrated 10/100 Mbps LAN controller + VIA PHY, micro ATX, ATX, 245 x 245, ADI AD1888 SoundMAX 6-channel CODEC

Long summary description ASUS MB INTEL S478 P4S800-MX m-ATX micro ATX:

ASUS MB INTEL S478 P4S800-MX m-ATX. Maximum internal memory: 2 GB. Networking features: Integrated 10/100 Mbps LAN controller + VIA PHY. Motherboard form factor: micro ATX, Power source type: ATX. Dimensions (WxDxH): 245 x 245, Audio output: ADI AD1888 SoundMAX 6-channel CODEC, Graphics controller: SIS Real 256E Graphics. Expansion slots: 1 x AGP8X (1.5V only); 3 x PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.